Southworth Products Corp. Datasheets for Lift Tables

Lift tables are devices used to elevate cumbersome materials or workpieces to an ergonomic and reachable height. Capacity, mobility, and elevation are some of the main factors determining its capabilities.
Lift Tables: Learn more

Product Name Notes
Our most popular portable lift table. The Dandy L-250 provides 550 pounds of lifting capacity. It features an ergonomically shaped handle and comfort grip padding. Ideal for light industrial handling...
The Dandy Lift L-150 is our smallest portable lift table. This foot pump operated portable lift can handle loads of up to 330 pounds with ease. Ideal for light industrial...
With a full more than 1,000 pounds of lifting capacity the A-500 Dandy Lift portable lift table is ideal for a wide range of lifting, transporting and positioning applications. Like...
10,000 lb. capacity coil car lifts coils up to 32 3/4". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low...
10,000 lb. capacity coil car lifts coils up to 44 3/4". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low...
12,000 capacity coil cars lift coils up to 48 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift...
15,000 lb. capacity coil car lifts coils up to 32 3/8". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low...
15,000 lb. capacity coil car lifts coils up to 46 3/8". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low...
20,000 lb. capacity coil car lifts coils up to 35". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile.
20,000 lb. capacity coil car lifts coils up to 47". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile.
25,000 lb. capacity coil car lifts coils up to 35". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile.
25,000 lb. capacity coil car lifts coils up to 41". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile.
30,000 capacity coil car lifts coils up to 48" Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile. This...
30,000 lb. capacity coil car lifts coils up to 36". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile.
35,000 lb. capacity coil car lifts coils up to 37 7/8". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low...
35,000 lb. capacity coil car lifts coils up to 49 7/8". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low...
4,000 capacity coil cars lift coils up to 31 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift...
4,000 capacity coil cars lift coils up to 43 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift...
4,000 capacity coil cars lift coils up to 58 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift...
45,000 lb. capacity coil car lift coils up to 39" Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile.
6,000 capacity coil cars lift coils up to 32 1/2" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift...
6,000 capacity coil cars lift coils up to 44" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical lift...
6,000 capacity coil cars lift coils up to 58 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical...
8,000 capacity coil cars lift coils up to 32 1/2" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical...
8,000 capacity coil cars lift coils up to 47 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift...
8,000 capacity coil cars lift coils up to 59 3/4" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift...
Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" footprint
Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" platform
Backsaver Portable Lift Tables are packed with all the same features as our stationary lifts. Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to...
Backsaver Portable Lift Tables are packed with all the same features as our stationary lifts. Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to...
For applications that require a single lift table to be in different locations, Southworth manufactures the Backsave Lite Powered Portable Lift. A powered drive unit allows one person to effortlessly...
For applications that require sanitary washdown, Southworth can provide stainless steel lift tables. Stainless steel is often a requirement in the food or pharmaceutical industries. If stainless is not a...
LST Tandem lift tables provide level rise for long loads such as lumber, pipes, sheets, bar stock, and assemblies. These lift tables are typically used as feeding tables for tube...
LST wide base lift tables provide level rise for wide loads. These lift tables are typically used as feeding tables for tube welders, formers, and panel saws as well as...
The built-in turntable is essentially flush to the table platform in a clean, uncluttered design. The turntable bearings and support are under the platform and do not substantially increase the...
The Dandy Lift A-350 W is a portable lift table that features a double scissor lift mechanism allowing it to raise loads of up to 770 pounds nearly 50". A...
These heavy duty lifts are ideal for cargo handling and lifting heavy industrial loads. Built in hydraulic overload relief protects personnel and structures. Heavy-plate platforms with structural reinforcements minimixe deflection...
These heavy duty lifts are ideal for cargo handling and lifting heavy industrial loads. Built in hydraulic overload relief protects personnel and structures. Heavy-plate platforms with structural reinforcements minimize deflection...
These rugged pneumatically actuated lift tables can be used anywhere that "shop air" is available. They handle loads up 2000 lbs. with as little as 80 p.s.i. They require less...
These rugged pneumatically actuated lift tables can be used anywhere that "shop air" is available. They handle loads up 4000 lbs. with as little as 80 p.s.i. They require less...
This 1,100 lb. capacity skid lifter / open bottom pallet lifter is extremely maneuverable. The foot pump activated lift mechanism raises loads up to 29.5". An ergonomically shaped handle with...
This 1,100 lb. capacity skid lifter / open bottom pallet lifter with forks is extremely maneuverable. The foot pump activated lift mechanism raises loads up to 29.5". An ergonomically shaped...
This 1500 pound lift boasts the highest capacity in the category. Its generous 24" x 48" standard platform provides plenty of workspace. It features: Low pressure hydraulics Fast raising and...
This 2,000 pound capacity hydrauli lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high...
This 2,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features...
This 2,000 pound capacity lift table features a pan style platform that is essentially flush to the floor. It allows operators to load and unload pallets from the lift with...
This 2,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it...
This 2,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like...
This 2,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like...
This 2,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic...
This 4,000 pound capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high...
This 4,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features...
This 4,000 pound capacity lift table features a pan style platform that is essentially flush to the floor. It allows operators to load and unload pallets from the lift with...
This 4,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it...
This 4,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like...
This 4,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like...
This 4,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic...
This 550 pound capacity lift table is built for years of trouble free service. It is an economical alternative for manual lifting and positioning. It features: Low pressure hydraulics Fast...
This 6,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features...
This 6,000 pound capacity lift table features a pan style platform that is essentially flush to the floor. It allows operators to load and unload pallets from the lift with...
This 6,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it...
This 6,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like...
This 6,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like...
This 6,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic...
This 6,000 pound, high capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with...
This heavy duty 10,000 pound capacity lift table has a lowered height of only 9".
This heavy duty 15,000 pound capacity lift table has a lowered height of only 9.5".
This heavy duty 20,000 pound capacity lift table has a lowered height of only 10 1/4".
This heavy duty 30,000 pound capacity lift table has a lowered height of only 11 1/4".
This heavy duty 8,000 pound capacity lift table has a lowered height of only 7 5/8".
With 1,100 pounds of capacity this unit is ideal for most any light lifting requirement. It features: Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque...
With over 1,700 pounds of lifting capacity, the Dandy Lift A-800 foot pump operated portable lift table is our highest capacity Dandy. Over 40 inches of lift height 20:1 mechanical...