Southworth Products Corp. Datasheets for Pallet Jacks
Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources. There are many further varieties.
Pallet Jacks: Learn more
| Product Name | Notes |
|---|---|
| Handling long loads on skids is no problem with this extended fork skid lifter. Loads of up to 1,650 lbs. (24" L.C.) can be adjusted up and down at the... | |
| If you use open bottom container or skids, now you can transport and palletize with a single unit. Loads can be adjusted up and down at the touch of a... | |
| If you use open bottom containers or skids, now you can transport and palletize with a single unit. Loads on the Palletpal Lift Truck high lift pallet truck / skid... | |
| Stainless Steel Pallet Truck |