Southworth Products Corp. Datasheets for Material Handling Carts and Trucks

Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more

Product Name Notes
Handling long loads on skids is no problem with this extended fork skid lifter. Loads of up to 1,650 lbs. (24" L.C.) can be adjusted up and down at the...
If you use open bottom container or skids, now you can transport and palletize with a single unit. Loads can be adjusted up and down at the touch of a...
If you use open bottom containers or skids, now you can transport and palletize with a single unit. Loads on the Palletpal Lift Truck high lift pallet truck / skid...
Stainless Steel Pallet Truck