Southworth Products Corp. Datasheets for Turntables
Turntables are horizontal, rotatable mechanisms for transferring objects between conveyors that are in angular relation to one another.
Turntables: Learn more
| Product Name | Notes |
|---|---|
| Low profile design, less than 1" high, allows this handy turntable to be loaded by a hand pallet truck. By rotating the load the operator always works from the near... | |
| Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application... | |
| Southworth's conventional Manual Turntables are available in a full range of capacities up to 6,000 lbs and sizes from 24"x24" to as large as 60"x60". | |
| Southworth's conventional Manual Turntables are available in a full range of capacities up to 6,000 lbs and sizes from 24"x24" to as large as 60"x60". This 2,000 pound capacity turntable... |