Southworth Products Corp. Datasheets for Dock Lifts
Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning.
Dock Lifts: Learn more
| Product Name | Notes |
|---|---|
| M-Series loading dock lift models are available with capacities of 5,000, 6,000 and 8,000 pounds. Platform sizes range from 6' x 8' to 8' x 10'. With vertical travel of... | |
| DL20-59 Southworth H-Series Dock Lifts are built for applications that require extreme loading capacities. The DL20-59H has a 20,000 pound lifting capacity. Standard platforms measure 7' x 12' with larger... | |
| For heavy loads or when powered forklifts are required for loading and unloading, Southworth H-Series Dock Lifts are the answer. The DL10-59H has a 10,000 pound lifting capacity. Standard platforms... | |
| For heavy loads or when powered forklifts are required for loading and unloading, Southworth H-Series Dock Lifts are the answer. The DL16-59H has a 16,000 pound lifting capacity. Standard platforms... | |
| Our highest capacity M-Series Dock lift. The DL8-59M has a capacity of 8,000 and is designed to be used with a hand pallet truck or other non powered device (powered... | |
| You can save the high cost of dock construction, work from any truck bed level to grade level and handle unstable loads quickly and safely with Southworth Dock Lifts. The... |