Southworth Products Corp. Backsaver Hydraulic Scissor Lift Tables LS2-24

Description
This 2,000 pound capacity hydrauli lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components
Description
This 2,000 pound capacity hydrauli lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components

Suppliers

Company
Product
Description
Supplier Links
Backsaver Hydraulic Scissor Lift Tables - LS2-24 - Southworth Products Corp.
Falmouth, ME, USA
Backsaver Hydraulic Scissor Lift Tables
LS2-24
Backsaver Hydraulic Scissor Lift Tables LS2-24
This 2,000 pound capacity hydrauli lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components

This 2,000 pound capacity hydrauli lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features

  • Low pressure hydraulics
  • Fast raising and lowering
  • Fully adjustable down speed
  • Heavy-duty torque tubes to minimize deflection
  • Lubricated for life pins, rollers and bushings
  • Full width straight through axles for increased stability throughout the travel range
  • Heavy-duty wire braided hoses for maximum burst strength
  • Tell-tale return hydraulic line prevents fluid spillage
  • Built-in maintenance chocks
  • Bolt-on power unit is neat, clean and allows for easy access to all components
Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Lifts
Product Number LS2-24
Product Name Backsaver Hydraulic Scissor Lift Tables
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift & Tilt Combination Table - PT-20484-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details