Southworth Products Corp. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| Our most popular portable lift table. The Dandy L-250 provides 550 pounds of lifting capacity. It features an ergonomically shaped handle and comfort grip padding. Ideal for light industrial handling... | |
| The Dandy Lift L-150 is our smallest portable lift table. This foot pump operated portable lift can handle loads of up to 330 pounds with ease. Ideal for light industrial... | |
| With a full more than 1,000 pounds of lifting capacity the A-500 Dandy Lift portable lift table is ideal for a wide range of lifting, transporting and positioning applications. Like... | |
| 1,000 pound capacity with over 9 feet of lifting height in a small footprint. | |
| 1,500 pound capacity with over 7 feet of lifting height in a small footprint. | |
| 10,000 pound capacity with over 9 feet of lifting height in a small footprint. | |
| 12,000 pound capacity with over 6.5 feet of lifting height in a small footprint. | |
| 2,000 pound capacity with 14 feet of lifting height in a small footprint. | |
| 2,000 pound capacity with nearly 11 feet of lifting height in a small footprint. | |
| 2,000 pound capacity with nearly 8.5 feet of lifting height in a small footprint. | |
| 2,000 pound capacity with over 7 feet of lifting height in a small footprint. | |
| 3,000 pound capacity with nearly 12.5 feet of lifting height in a small footprint. | |
| 3,000 pound capacity with over 9 feet of lifting height in a small footprint. | |
| 4,000 pound capacity with 14 feet of lifting height in a small footprint. | |
| 4,000 pound capacity with 5 feet of lifting height in a small footprint. | |
| 4,000 pound capacity with nearly 8.5 feet of lifting height in a small footprint. | |
| 5,000 pound capacity with 12 feet of lifting height in a small footprint. | |
| 5,000 pound capacity with 14 feet of lifting height in a small footprint. | |
| 5,000 pound capacity with over 6 feet of lifting height in a small footprint. | |
| 5,000 pound capacity with over 7 feet of lifting height in a small footprint. | |
| 5,000 pound capacity with over 9 feet of lifting height in a small footprint. | |
| 6,000 pound capacity with nearly 8.5 feet of lifting height in a small footprint. | |
| 6,000 pound capacity with over 12 feet of lifting height in a small footprint. | |
| 6,000 pound capacity with over 5 feet of lifting height in a small footprint. | |
| 8,000 pound capacity with over 6 feet of lifting height in a small footprint. | |
| 10,000 lb. capacity coil car lifts coils up to 32 3/4". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low... | |
| 10,000 lb. capacity coil car lifts coils up to 44 3/4". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low... | |
| 12,000 capacity coil cars lift coils up to 48 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift... | |
| 15,000 lb. capacity coil car lifts coils up to 32 3/8". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low... | |
| 15,000 lb. capacity coil car lifts coils up to 46 3/8". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low... | |
| 20,000 lb. capacity coil car lifts coils up to 35". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile. | |
| 20,000 lb. capacity coil car lifts coils up to 47". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile. | |
| 25,000 lb. capacity coil car lifts coils up to 35". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile. | |
| 25,000 lb. capacity coil car lifts coils up to 41". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile. | |
| 30,000 capacity coil car lifts coils up to 48" Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile. This... | |
| 30,000 lb. capacity coil car lifts coils up to 36". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile. | |
| 35,000 lb. capacity coil car lifts coils up to 37 7/8". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low... | |
| 35,000 lb. capacity coil car lifts coils up to 49 7/8". Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low... | |
| 4,000 capacity coil cars lift coils up to 31 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift... | |
| 4,000 capacity coil cars lift coils up to 43 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift... | |
| 4,000 capacity coil cars lift coils up to 58 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift... | |
| 40,000 lb. capacity coil car lifts coils up to 51 3/4". Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the... | |
| 40,000 lb. capacity coil car lifts coils up to 56 3/4" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the... | |
| 40,000 lb. capacity coil car lifts coils up to 68" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center... | |
| 45,000 lb. capacity coil car lift coils up to 39" Coil Car Primary feature: These coil cars utilize Southworth's L Cam style lift table which offers an extremely low profile. | |
| 50,000 lb. capacity coil car lifts coils up to 51 3/4" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the... | |
| 50,000 lb. capacity coil car lifts coils up to 68" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center... | |
| 6,000 capacity coil cars lift coils up to 32 1/2" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift... | |
| 6,000 capacity coil cars lift coils up to 44" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical lift... | |
| 6,000 capacity coil cars lift coils up to 58 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical... | |
| 60,000 lb. capacity coil car lifts coils up to 52" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center... | |
| 60,000 lb. capacity coil car lifts coils up to 56 1/4" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the... | |
| 60,000 lb. capacity coil car lifts coils up to 68" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center... | |
| 70,000 lb. capacity coil car lifts coils up to 52" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center... | |
| 70,000 lb. capacity coil car lifts coils up to 56 1/4" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the... | |
| 70,000 lb. capacity coil car lifts coils up to 70" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center... | |
| 8,000 capacity coil cars lift coils up to 32 1/2" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical... | |
| 8,000 capacity coil cars lift coils up to 47 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift... | |
| 8,000 capacity coil cars lift coils up to 59 3/4" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic lift tables which offer substantial vertical lift... | |
| 100,000 lb. capacity coil car lifts coils up to 78" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center... | |
| 80,000 lb. capacity coil car lifts coils up to 55 1/4" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the... | |
| 90,000 lb. capacity coil car lifts coils up to 67" Coil Car Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center... | |
| M-Series loading dock lift models are available with capacities of 5,000, 6,000 and 8,000 pounds. Platform sizes range from 6' x 8' to 8' x 10'. With vertical travel of... | |
| Primary feature: Southworth's exclusive opposed cylinder design that has cylinders push up on one side of the center pivot and down on the other to facilitate minimum pivot wear and... | |
| An inexpensive and practical approach to faster, safer and easier feeding of blanks or parts in tote boxes. As material is transferred from the feed side to the offloading side,... | |
| Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" footprint | |
| Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" platform | |
| Backsaver Portable Lift Tables are packed with all the same features as our stationary lifts. Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to... | |
| Backsaver Portable Lift Tables are packed with all the same features as our stationary lifts. Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to... | |
| DL20-59 Southworth H-Series Dock Lifts are built for applications that require extreme loading capacities. The DL20-59H has a 20,000 pound lifting capacity. Standard platforms measure 7' x 12' with larger... | |
| For applications that require a single lift table to be in different locations, Southworth manufactures the Backsave Lite Powered Portable Lift. A powered drive unit allows one person to effortlessly... | |
| For applications that require sanitary washdown, Southworth can provide stainless steel lift tables. Stainless steel is often a requirement in the food or pharmaceutical industries. If stainless is not a... | |
| For heavy loads or when powered forklifts are required for loading and unloading, Southworth H-Series Dock Lifts are the answer. The DL10-59H has a 10,000 pound lifting capacity. Standard platforms... | |
| For heavy loads or when powered forklifts are required for loading and unloading, Southworth H-Series Dock Lifts are the answer. The DL16-59H has a 16,000 pound lifting capacity. Standard platforms... | |
| Handling long loads on skids is no problem with this extended fork skid lifter. Loads of up to 1,650 lbs. (24" L.C.) can be adjusted up and down at the... | |
| If you use open bottom container or skids, now you can transport and palletize with a single unit. Loads can be adjusted up and down at the touch of a... | |
| If you use open bottom containers or skids, now you can transport and palletize with a single unit. Loads on the Palletpal Lift Truck high lift pallet truck / skid... | |
| Lift and lower loads up to 200 lbs. with the touch of a button. These are ideal for a wide variety of lifting, transporting and work positioning applications. Excellent for... | |
| Lift and lower loads up to 220 lbs. with the touch of a button. These are ideal for a wide variety of lifting, transporting and work positioning applications. Powered Dandy... | |
| Lift and lower loads up to 330 lbs. with the touch of a button. These are ideal for a wide variety of lifting, transporting and work positioning applications. Powered Dandy... | |
| Lift and lower loads up to 500 lbs. with the touch of a button. These are ideal for a wide variety of lifting, transporting and work positioning applications. Powered Dandy... | |
| LS Series Plus Lifts are available in many standard sizes and capacitites to lift and position loads up to 12,000 lbs. and heights to 98". | |
| LST Tandem lift tables provide level rise for long loads such as lumber, pipes, sheets, bar stock, and assemblies. These lift tables are typically used as feeding tables for tube... | |
| LST wide base lift tables provide level rise for wide loads. These lift tables are typically used as feeding tables for tube welders, formers, and panel saws as well as... | |
| Nearly 4 feet of lifting height in a small footprint. | |
| Nearly 5 feet of lifting height in a small footprint. | |
| Nearly 6 feet of lifting height in a small footprint. | |
| One ton capacity with nearly 5 feet of lifting height in a small footprint. | |
| Our highest capacity M-Series Dock lift. The DL8-59M has a capacity of 8,000 and is designed to be used with a hand pallet truck or other non powered device (powered... | |
| Over 6 feet of lifting height in a small footprint. | |
| Perform multiple functions with one versatile machine. Use it by itself as a manually driven mobile pallet positioner or as the perfect companion to feed your other PalletPals. As a... | |
| Perform multiple functions with one versatile machine. Use it by itself as a mobile pallet positioner or as the perfect companion to feed your other PalletPals. As a transporter it... | |
| Stainless steel spring-actuated PalletPal is ideal for most applications. With inherent stability and no power sources or connections, the fully automated mechanical PalletPal is virtually maintenance-free. The turntable is easily... | |
| The built-in turntable is essentially flush to the table platform in a clean, uncluttered design. The turntable bearings and support are under the platform and do not substantially increase the... | |
| The Dandy Lift A-350 W is a portable lift table that features a double scissor lift mechanism allowing it to raise loads of up to 770 pounds nearly 50". A... | |
| The Lift-Tool is the fast, simple, economical way to turn any workbench into an adjustable height workstation. Screw Jack Heavy-duty design with lifetime lubrication lifts 300 lb. loads smoothly with... | |
| The Roll-In Level Loader from Southworth features a unique low-profile design that allows it to be fed with an ordinary hand pallet truck. Simply pick up a palletized load, raise... | |
| The Roll-U Level Loader from Southworth features a unique low-profile design that allows it to be fed with an ordinary hand pallet truck. Simply pick up a palletized load, raise... | |
| These Fork Over Stackers are loaded with ergonomic, safety and convenience features: Adjustable Straddle Legs - configure to fit load width Brake Pads - act as speed control as well... | |
| These Fork Over Stackers are loaded with ergonomic, safety and convenience features: Adjustable Straddle Legs -configure to fit load width Brake Pads -act as speed control as well... | |
| These Fork Over Stackers are loaded with ergonomic, safety and convenience features: Brake Pads - act as speed control as well as floor lock Exclusive Safety Toe Guards - protect... | |
| These heavy duty lifts are ideal for cargo handling and lifting heavy industrial loads. Built in hydraulic overload relief protects personnel and structures. Heavy-plate platforms with structural reinforcements minimixe deflection... | |
| These heavy duty lifts are ideal for cargo handling and lifting heavy industrial loads. Built in hydraulic overload relief protects personnel and structures. Heavy-plate platforms with structural reinforcements minimize deflection... | |
| These rugged pneumatically actuated lift tables can be used anywhere that "shop air" is available. They handle loads up 2000 lbs. with as little as 80 p.s.i. They require less... | |
| These rugged pneumatically actuated lift tables can be used anywhere that "shop air" is available. They handle loads up 4000 lbs. with as little as 80 p.s.i. They require less... | |
| This 1,100 lb. capacity skid lifter / open bottom pallet lifter is extremely maneuverable. The foot pump activated lift mechanism raises loads up to 29.5". An ergonomically shaped handle with... | |
| This 1,100 lb. capacity skid lifter / open bottom pallet lifter with forks is extremely maneuverable. The foot pump activated lift mechanism raises loads up to 29.5". An ergonomically shaped... | |
| This 1500 pound lift boasts the highest capacity in the category. Its generous 24" x 48" standard platform provides plenty of workspace. It features: Low pressure hydraulics Fast raising and... | |
| This 2,000 pound capacity hydrauli lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high... | |
| This 2,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features... | |
| This 2,000 pound capacity lift table features a pan style platform that is essentially flush to the floor. It allows operators to load and unload pallets from the lift with... | |
| This 2,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it... | |
| This 2,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like... | |
| This 2,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like... | |
| This 2,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic... | |
| This 4,000 pound capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high... | |
| This 4,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features... | |
| This 4,000 pound capacity lift table features a pan style platform that is essentially flush to the floor. It allows operators to load and unload pallets from the lift with... | |
| This 4,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it... | |
| This 4,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like... | |
| This 4,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like... | |
| This 4,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic... | |
| This 550 pound capacity lift table is built for years of trouble free service. It is an economical alternative for manual lifting and positioning. It features: Low pressure hydraulics Fast... | |
| This 6,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features... | |
| This 6,000 pound capacity lift table features a pan style platform that is essentially flush to the floor. It allows operators to load and unload pallets from the lift with... | |
| This 6,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it... | |
| This 6,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like... | |
| This 6,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like... | |
| This 6,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic... | |
| This 6,000 pound, high capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with... | |
| This fork over stacker (designed for use with open bottom pallets or skids) features a narrow mast and offset drive handle for maximimum operator visibility and control. Use it as... | |
| This fork over stacker (designed for use with open bottom pallets or skids) features a narrow mast and offset drive handle for maximimum operator visibility and control. Use it for... | |
| This heavy duty 10,000 pound capacity lift table has a lowered height of only 9". | |
| This heavy duty 15,000 pound capacity lift table has a lowered height of only 9.5". | |
| This heavy duty 20,000 pound capacity lift table has a lowered height of only 10 1/4". | |
| This heavy duty 30,000 pound capacity lift table has a lowered height of only 11 1/4". | |
| This heavy duty 8,000 pound capacity lift table has a lowered height of only 7 5/8". | |
| This Straddle Style stacker (designed for use with any pallet or skid, even closed bottom) features a narrow mast and offset drive handle for maximimum operator visibility and control. Use... | |
| Virtually eliminate lifting, bending, and stretching the primary causes of back injury. This simple, automatic unit is ideal for most applications. It incorporates a turntable to allow nearside loading and... | |
| When loads, weights, pallet sizes or product dimension vary greatly, a Powered PalletPal with total operator control is the solution. A foot control allows the operator to adjust the load... | |
| When loads, weights, pallet sizes or product dimension vary greatly, a Powered PalletPal with total operator control is the solution. A foot control valve allows the operator to adjust the... | |
| With 1,100 pounds of capacity this unit is ideal for most any light lifting requirement. It features: Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque... | |
| With internal hydraulic power, PalletPal Roll-On Level Loaders lower to floor height so pallets can be rolled on and off with a hand pallet truck. The lift is then easily... | |
| With over 1,700 pounds of lifting capacity, the Dandy Lift A-800 foot pump operated portable lift table is our highest capacity Dandy. Over 40 inches of lift height 20:1 mechanical... | |
| You can save the high cost of dock construction, work from any truck bed level to grade level and handle unstable loads quickly and safely with Southworth Dock Lifts. The... |