Southworth Products Corp. Datasheets for Scissor Lifts
Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle mounted.
Scissor Lifts: Learn more
| Product Name | Notes |
|---|---|
| 6,000 capacity coil cars lift coils up to 44" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical lift... | |
| 6,000 capacity coil cars lift coils up to 58 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical... | |
| 8,000 capacity coil cars lift coils up to 32 1/2" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical... | |
| Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" footprint | |
| Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" platform | |
| The Dandy Lift A-350 W is a portable lift table that features a double scissor lift mechanism allowing it to raise loads of up to 770 pounds nearly 50". A... |