Southworth Products Corp. Backsaver Hydraulic Scissor Lift Tables LS6-48

Description
This 6,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components
Description
This 6,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components

Suppliers

Company
Product
Description
Supplier Links
Backsaver Hydraulic Scissor Lift Tables - LS6-48 - Southworth Products Corp.
Falmouth, ME, USA
Backsaver Hydraulic Scissor Lift Tables
LS6-48
Backsaver Hydraulic Scissor Lift Tables LS6-48
This 6,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components

This 6,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features

  • Low pressure hydraulics
  • Fast raising and lowering
  • Fully adjustable down speed
  • Heavy-duty torque tubes to minimize deflection
  • Lubricated for life pins, rollers and bushings
  • Full width straight through axles for increased stability throughout the travel range
  • Heavy-duty wire braided hoses for maximum burst strength
  • Tell-tale return hydraulic line prevents fluid spillage
  • Built-in maintenance chocks
  • Bolt-on power unit is neat, clean and allows for easy access to all components
Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Lifts
Product Number LS6-48
Product Name Backsaver Hydraulic Scissor Lift Tables
Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Lift And Manual Turn Table - PM-3536 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 3500 lbs (1587 kg)
Lift Travel 36 inch (914 mm)
View Details