Southworth Products Corp. Backsaver Hydraulic Scissor Lift Tables LS4-48

Description
This 4,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components
Description
This 4,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components

Suppliers

Company
Product
Description
Supplier Links
Backsaver Hydraulic Scissor Lift Tables - LS4-48 - Southworth Products Corp.
Falmouth, ME, USA
Backsaver Hydraulic Scissor Lift Tables
LS4-48
Backsaver Hydraulic Scissor Lift Tables LS4-48
This 4,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection Lubricated for life pins, rollers and bushings Full width straight through axles for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components

This 4,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features

  • Low pressure hydraulics
  • Fast raising and lowering
  • Fully adjustable down speed
  • Heavy-duty torque tubes to minimize deflection
  • Lubricated for life pins, rollers and bushings
  • Full width straight through axles for increased stability throughout the travel range
  • Heavy-duty wire braided hoses for maximum burst strength
  • Tell-tale return hydraulic line prevents fluid spillage
  • Built-in maintenance chocks
  • Bolt-on power unit is neat, clean and allows for easy access to all components
Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Lifts
Product Number LS4-48
Product Name Backsaver Hydraulic Scissor Lift Tables
Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Cycle Lift Table - HC-2531 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 31 inch (787 mm)
Width 36 to 48 inch (914 to 1219 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details