HDT Global Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
| Product Name | Notes |
|---|---|
| Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor... | |
| HDT's 35,000 BTU Space Heater Convective (SHC) is designed for cold weather space heating of command posts and tents. Set up outside the tent using supplied air ducts Tent controls... | |
| Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000... | |
| The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector... | |
| The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet... | |
| The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box... | |
| The Cargo Bay Heater Kit (CBHK) allows for installation of an auxiliary heating system in the cargo area of van bodies and larger heavy-wheeled vehicles. Once installed, this system provides... | |
| The H45, more commonly know in the field as the “pot belly stove,” is a non-powered, freestanding, liquid multi-fuel space heater and is designed for heating the military's general purpose... | |
| The SHC60 is a self-powered, liquid fuel burning, and ducted convective heater. A thermoelectric generator supplies power for combustion and air handling. Built for optimum efficiency and reliability in strategic... | |
| The versatile HDT UH68G1 provides the safest, most reliable source of powered heat available today and is field proven, having been in service and providing safe, reliable heat to soldiers... | |
| This versatile heater can be used to heat a variety of mobile shelters, van bodies, trailers, expandable vans and system support vehicles. Remote room thermostat Removable discharge louver Ducts may... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MV125DND provides 60,000 BTUs of clean heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MV60CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The UH68ODH Tent Heater provides 60,000 BTUs of clean heated air from outside your tent or... | |
| This versatile heater is ideal for heating a wide variety of tent systems. The CV125CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room... | |
| Today's military forces demand highly mobile, flexible and survivable Command and Control (C2) facilities. HDT C2 systems provide a warfighter or emergency operator with the ability to deploy in diverse... |