HDT Global Environmental Control Unit 6-Ton ColPro

Description
Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16” Supply and Return Air Ducts • Formed aluminum enclosure • CARC paint system • Optional turf cart and duct extensions ColPro Version Features • Six- position selector switch (Remote | Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • Receptacles to power air filtration unit and filtered air connections included • Remote control provided • 16” Supply and Return Air Ducts OPTIONS: Requires (1) 16” Diameter Supply Air Duct & (1) 18” Diameter x 16” Diameter Coaxial Return Air Duct; • COLPRO-Rated for the COLPRO operation; Requires (1) 16” Diameter Supply Air Duct & (1) 16” Diameter Return Air Duct for Non-COLPRO operation.
Description
Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16” Supply and Return Air Ducts • Formed aluminum enclosure • CARC paint system • Optional turf cart and duct extensions ColPro Version Features • Six- position selector switch (Remote | Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • Receptacles to power air filtration unit and filtered air connections included • Remote control provided • 16” Supply and Return Air Ducts OPTIONS: Requires (1) 16” Diameter Supply Air Duct & (1) 18” Diameter x 16” Diameter Coaxial Return Air Duct; • COLPRO-Rated for the COLPRO operation; Requires (1) 16” Diameter Supply Air Duct & (1) 16” Diameter Return Air Duct for Non-COLPRO operation.

Suppliers

Company
Product
Description
Supplier Links
Solon, OH, USA
Environmental Control Unit
6-Ton ColPro
Environmental Control Unit 6-Ton ColPro
Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16” Supply and Return Air Ducts • Formed aluminum enclosure • CARC paint system • Optional turf cart and duct extensions ColPro Version Features • Six- position selector switch (Remote | Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • Receptacles to power air filtration unit and filtered air connections included • Remote control provided • 16” Supply and Return Air Ducts OPTIONS: Requires (1) 16” Diameter Supply Air Duct & (1) 18” Diameter x 16” Diameter Coaxial Return Air Duct; • COLPRO-Rated for the COLPRO operation; Requires (1) 16” Diameter Supply Air Duct & (1) 16” Diameter Return Air Duct for Non-COLPRO operation.

Product Description
• Ozone-friendly R407C refrigerant
• Hot-gas bypass
• 2,200 CFM
• Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature.
• 16” Supply and Return Air Ducts
• Formed aluminum enclosure
• CARC paint system
• Optional turf cart and duct extensions

ColPro Version Features
• Six- position selector switch (Remote | Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature.
• Receptacles to power air filtration unit and filtered air connections included
• Remote control provided
• 16” Supply and Return Air Ducts
OPTIONS: Requires (1) 16” Diameter Supply Air Duct & (1) 18” Diameter x 16” Diameter Coaxial Return Air Duct;
• COLPRO-Rated for the COLPRO operation; Requires (1) 16” Diameter Supply Air Duct & (1) 16” Diameter Return Air Duct for Non-COLPRO operation.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Electric Heaters
Product Number 6-Ton ColPro
Product Name Environmental Control Unit
Heater Type ForcedAir; Air Heater
Max Air Temperature 125 F (51.67 C)
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Heating Capacity 15.00 kW (51.18 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Enclosure Heater with Fan - CS 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details