HDT Global Self-Powered Heater Large-Capacity Field Heater

Description
This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent or enclosure. Remote control and room thermostat Carbon monoxide detectors Low maintenance Self-powered Self-diagnostic, built-in test equipment Reliable operation The HDT LCFH is a large-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today. The LCFH heater uses diesel engine power and burns all grades of diesel fuels, including the military's JP8. Features include retractable wheel assembly for easy one-person use and local mobility. The standard accessories (which include technical manual, remote control thermostat, remote fuel hose, exhaust stack) can all be stored on board for easy transport and storage. The LCFH heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system. The LCFH operates with fuel supplied from its integral, large-capacity fuel tank or from an external fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode. A fresh air damper allows for makeup air to be drawn in. The heater can be started at temperatures as low as -40 degrees Fahrenheit unassisted. A NATO adapter is provided to assist the heater in handling temperatures as low as -65 degrees Fahrenheit.
Description
This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent or enclosure. Remote control and room thermostat Carbon monoxide detectors Low maintenance Self-powered Self-diagnostic, built-in test equipment Reliable operation The HDT LCFH is a large-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today. The LCFH heater uses diesel engine power and burns all grades of diesel fuels, including the military's JP8. Features include retractable wheel assembly for easy one-person use and local mobility. The standard accessories (which include technical manual, remote control thermostat, remote fuel hose, exhaust stack) can all be stored on board for easy transport and storage. The LCFH heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system. The LCFH operates with fuel supplied from its integral, large-capacity fuel tank or from an external fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode. A fresh air damper allows for makeup air to be drawn in. The heater can be started at temperatures as low as -40 degrees Fahrenheit unassisted. A NATO adapter is provided to assist the heater in handling temperatures as low as -65 degrees Fahrenheit.

Suppliers

Company
Product
Description
Supplier Links
Self-Powered Heater - Large-Capacity Field Heater - HDT Global
Solon, OH, USA
Self-Powered Heater
Large-Capacity Field Heater
Self-Powered Heater Large-Capacity Field Heater
This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent or enclosure. Remote control and room thermostat Carbon monoxide detectors Low maintenance Self-powered Self-diagnostic, built-in test equipment Reliable operation The HDT LCFH is a large-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today. The LCFH heater uses diesel engine power and burns all grades of diesel fuels, including the military's JP8. Features include retractable wheel assembly for easy one-person use and local mobility. The standard accessories (which include technical manual, remote control thermostat, remote fuel hose, exhaust stack) can all be stored on board for easy transport and storage. The LCFH heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system. The LCFH operates with fuel supplied from its integral, large-capacity fuel tank or from an external fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode. A fresh air damper allows for makeup air to be drawn in. The heater can be started at temperatures as low as -40 degrees Fahrenheit unassisted. A NATO adapter is provided to assist the heater in handling temperatures as low as -65 degrees Fahrenheit.

This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent or enclosure.

  • Remote control and room thermostat
  • Carbon monoxide detectors
  • Low maintenance
  • Self-powered
  • Self-diagnostic, built-in test equipment
  • Reliable operation

The HDT LCFH is a large-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today.

The LCFH heater uses diesel engine power and burns all grades of diesel fuels, including the military's JP8. Features include retractable wheel assembly for easy one-person use and local mobility. The standard accessories (which include technical manual, remote control thermostat, remote fuel hose, exhaust stack) can all be stored on board for easy transport and storage.

The LCFH heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system. The LCFH operates with fuel supplied from its integral, large-capacity fuel tank or from an external fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode. A fresh air damper allows for makeup air to be drawn in. The heater can be started at temperatures as low as -40 degrees Fahrenheit unassisted. A NATO adapter is provided to assist the heater in handling temperatures as low as -65 degrees Fahrenheit.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Industrial Heaters
Product Number Large-Capacity Field Heater
Product Name Self-Powered Heater
Heater Type Air Heater; ForcedAir
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1060B(S/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Watt Density 45 W/in²
View Details