HDT Global Powered Heater MTH150CP

Description
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and is also compatible with today's modern collective protection systems. Remote room thermostat Low maintenance Carbon monoxide detector Lightweight Stackable/lockable, 15 heaters per 463L palette Compatible with 400-cfm CBRN filtration system The HDT MTH150 is a medium-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today.The MTH150 heater uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard accessories include: parts/maintenance manual, remote thermostat, 2ea. 16" x10' ducts, stack extension and power cord. All but the ducts can be stored on board for easy transport and storage. Covers are included to allow for outdoor storage.The MTH150 heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run with 100% recirculation mode with a 400-cfm CBRN filtration system.The MTH150 heater can be used with HDT’s FFA400-326 (Link needs updated), a compact, all-weather, portable, positive-pressure CBRN filtration system that can provide up to 400-cfm of clean, safe, breathable air for mobile or permanent shelters.
Description
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and is also compatible with today's modern collective protection systems. Remote room thermostat Low maintenance Carbon monoxide detector Lightweight Stackable/lockable, 15 heaters per 463L palette Compatible with 400-cfm CBRN filtration system The HDT MTH150 is a medium-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today.The MTH150 heater uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard accessories include: parts/maintenance manual, remote thermostat, 2ea. 16" x10' ducts, stack extension and power cord. All but the ducts can be stored on board for easy transport and storage. Covers are included to allow for outdoor storage.The MTH150 heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run with 100% recirculation mode with a 400-cfm CBRN filtration system.The MTH150 heater can be used with HDT’s FFA400-326 (Link needs updated), a compact, all-weather, portable, positive-pressure CBRN filtration system that can provide up to 400-cfm of clean, safe, breathable air for mobile or permanent shelters.

Suppliers

Company
Product
Description
Supplier Links
Powered Heater - MTH150CP - HDT Global
Solon, OH, USA
Powered Heater
MTH150CP
Powered Heater MTH150CP
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and is also compatible with today's modern collective protection systems. Remote room thermostat Low maintenance Carbon monoxide detector Lightweight Stackable/lockable, 15 heaters per 463L palette Compatible with 400-cfm CBRN filtration system The HDT MTH150 is a medium-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today.The MTH150 heater uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard accessories include: parts/maintenance manual, remote thermostat, 2ea. 16" x10' ducts, stack extension and power cord. All but the ducts can be stored on board for easy transport and storage. Covers are included to allow for outdoor storage.The MTH150 heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run with 100% recirculation mode with a 400-cfm CBRN filtration system.The MTH150 heater can be used with HDT’s FFA400-326 (Link needs updated), a compact, all-weather, portable, positive-pressure CBRN filtration system that can provide up to 400-cfm of clean, safe, breathable air for mobile or permanent shelters.

This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and is also compatible with today's modern collective protection systems.

  • Remote room thermostat
  • Low maintenance
  • Carbon monoxide detector
  • Lightweight Stackable/lockable, 15 heaters per 463L palette
  • Compatible with 400-cfm CBRN filtration system

The HDT MTH150 is a medium-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today.The MTH150 heater uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard accessories include: parts/maintenance manual, remote thermostat, 2ea. 16" x10' ducts, stack extension and power cord. All but the ducts can be stored on board for easy transport and storage. Covers are included to allow for outdoor storage.The MTH150 heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run with 100% recirculation mode with a 400-cfm CBRN filtration system.The MTH150 heater can be used with HDT’s FFA400-326 (Link needs updated), a compact, all-weather, portable, positive-pressure CBRN filtration system that can provide up to 400-cfm of clean, safe, breathable air for mobile or permanent shelters.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Electric Heaters
Product Number MTH150CP
Product Name Powered Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2100M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details