HDT Global Datasheets for Electrical Power Generators

Electrical power generators, also known as alternators, transform mechanical energy into electrical energy.  They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Electrical Power Generators: Learn more

Product Name Notes
HDT’s HMMWV-towable, trailer-mounted generators offer 15½-inch ground clearance and HMMWV interchangeable wheels. Features include quick-connect auxiliary fuel fittings for easy access to an external fuel source and automatic system shutdown...
The 25kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable, trailer-based systems are designed and tested for...
The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for...
The rugged and reliable 30kW Portable Load Bank is typically used to load test generators or to keep a generator from wet-stacking. While HDT generators have a built-in load bank,...
This durable and powerful 35kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent...
This durable and powerful 60kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent...
This generator provides plenty of power despite its smaller size. It can be used as a standalone power supply for small to medium shelters or in conjunction with a GET...