HDT Global Powered Heater MTH150

Description
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote room thermostat Low maintenance Carbon monoxide detector Lightweight Stackable/lockable, 15 heaters per 463L pallet Reliable operation The HDT MTH150 is a medium-capacity portable heater, which provides one of the safest, most reliable sources of powered outdoor heat available today. It uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard accessories include: parts/maintenance manual, remote thermostat, 2ea. 16"x10' ducts, stack extension, CO detector and power cord. All but the ducts can be stored onboard for easy transport and storage. Covers are included to allow for outdoor storage. The MTH150 heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode or a fresh air collar allows for 300-cfm of makeup air.
Description
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote room thermostat Low maintenance Carbon monoxide detector Lightweight Stackable/lockable, 15 heaters per 463L pallet Reliable operation The HDT MTH150 is a medium-capacity portable heater, which provides one of the safest, most reliable sources of powered outdoor heat available today. It uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard accessories include: parts/maintenance manual, remote thermostat, 2ea. 16"x10' ducts, stack extension, CO detector and power cord. All but the ducts can be stored onboard for easy transport and storage. Covers are included to allow for outdoor storage. The MTH150 heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode or a fresh air collar allows for 300-cfm of makeup air.

Suppliers

Company
Product
Description
Supplier Links
Powered Heater - MTH150 - HDT Global
Solon, OH, USA
Powered Heater
MTH150
Powered Heater MTH150
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote room thermostat Low maintenance Carbon monoxide detector Lightweight Stackable/lockable, 15 heaters per 463L pallet Reliable operation The HDT MTH150 is a medium-capacity portable heater, which provides one of the safest, most reliable sources of powered outdoor heat available today. It uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard accessories include: parts/maintenance manual, remote thermostat, 2ea. 16"x10' ducts, stack extension, CO detector and power cord. All but the ducts can be stored onboard for easy transport and storage. Covers are included to allow for outdoor storage. The MTH150 heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode or a fresh air collar allows for 300-cfm of makeup air.

This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure.

  • Remote room thermostat
  • Low maintenance
  • Carbon monoxide detector
  • Lightweight
  • Stackable/lockable, 15 heaters per 463L pallet
  • Reliable operation

The HDT MTH150 is a medium-capacity portable heater, which provides one of the safest, most reliable sources of powered outdoor heat available today.
It uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard accessories include: parts/maintenance manual, remote thermostat, 2ea. 16"x10' ducts, stack extension, CO detector and power cord. All but the ducts can be stored onboard for easy transport and storage. Covers are included to allow for outdoor storage. The MTH150 heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode or a fresh air collar allows for 300-cfm of makeup air.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Electric Heaters
Product Number MTH150
Product Name Powered Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

26 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1190S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details