HDT Global Datasheets for Air Filters (industrial)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more
| Product Name | Notes |
|---|---|
| HDT's M12A2 is one of the smallest and lowest flow combination filters used for CBRN collective protection. It is used in series in the M2A2 air purifier as a part... | |
| HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field... | |
| HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for... | |
| The Bag Prefilter is a disposable filter element specifically designed to reduce dust loading on the M98 HEPA filter. It is constructed of a two-ply, non-woven fabric for high dust... | |
| The M48A1 is a self-contained filter with both gas and particulate filter elements integrated in one canister. 100-cfm airflow Self-contained canister ASZM-TEDA carbon media Modularity allows for multiple filter applications... | |
| The M98 Filter Set removes toxic chemical and biological warfare agents in gaseous (vapor) and aerosol (particulate) forms from the airstream. 200-cfm rated airflow ASZM-TEDA carbon Radial configuration Horizontal and... | |
| The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings... |