HDT Global Cargo Heaters A20

Description
The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box or vehicle master panel controls the heat output. The multi-fuel compatibility includes DF1, DF2, DFA and JP8. Combustion air intake can be taken from outside the heated compart- ment, and the exhaust gases are expelled outside the heated area for complete isolation of the combustion and ventilating air. A20 usage is primarily for the crew compartments of armored vehicles, but has found many other applications. These include heating the enclosed cargo area of the 5-ton FMTV and a portable version with an extension cord and NATO slave connector for the 28-vdc power supply. The 38 lbs. weight and compact 28-inch length make the portable version easy to handle. The heater is user-friendly with self diagnostics and remote fault signaling. FEATURES Microprocessor controlled Qualified to MIL-PRF-62550 Advanced multi-fuel combustion Fully automatic – no adjustable settings Manufactured to IS0-9000 standards Continuous safety monitoring
Description
The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box or vehicle master panel controls the heat output. The multi-fuel compatibility includes DF1, DF2, DFA and JP8. Combustion air intake can be taken from outside the heated compart- ment, and the exhaust gases are expelled outside the heated area for complete isolation of the combustion and ventilating air. A20 usage is primarily for the crew compartments of armored vehicles, but has found many other applications. These include heating the enclosed cargo area of the 5-ton FMTV and a portable version with an extension cord and NATO slave connector for the 28-vdc power supply. The 38 lbs. weight and compact 28-inch length make the portable version easy to handle. The heater is user-friendly with self diagnostics and remote fault signaling. FEATURES Microprocessor controlled Qualified to MIL-PRF-62550 Advanced multi-fuel combustion Fully automatic – no adjustable settings Manufactured to IS0-9000 standards Continuous safety monitoring

Suppliers

Company
Product
Description
Supplier Links
Cargo Heaters - A20 - HDT Global
Solon, OH, USA
Cargo Heaters
A20
Cargo Heaters A20
The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box or vehicle master panel controls the heat output. The multi-fuel compatibility includes DF1, DF2, DFA and JP8. Combustion air intake can be taken from outside the heated compart- ment, and the exhaust gases are expelled outside the heated area for complete isolation of the combustion and ventilating air. A20 usage is primarily for the crew compartments of armored vehicles, but has found many other applications. These include heating the enclosed cargo area of the 5-ton FMTV and a portable version with an extension cord and NATO slave connector for the 28-vdc power supply. The 38 lbs. weight and compact 28-inch length make the portable version easy to handle. The heater is user-friendly with self diagnostics and remote fault signaling. FEATURES Microprocessor controlled Qualified to MIL-PRF-62550 Advanced multi-fuel combustion Fully automatic – no adjustable settings Manufactured to IS0-9000 standards Continuous safety monitoring

The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box or vehicle master panel controls the heat output. The multi-fuel compatibility includes DF1, DF2, DFA and JP8. Combustion air intake can be taken from outside the heated compart- ment, and the exhaust gases are expelled outside the heated area for complete isolation of the combustion and ventilating air.

A20 usage is primarily for the crew compartments of armored vehicles, but has found many other applications. These include heating the enclosed cargo area of the 5-ton FMTV and a portable version with an extension cord and NATO slave connector for the 28-vdc power supply. The 38 lbs. weight and compact 28-inch length make the portable version easy to handle. The heater is user-friendly with self diagnostics and remote fault signaling.

FEATURES

  • Microprocessor controlled
  • Qualified to MIL-PRF-62550
  • Advanced multi-fuel combustion
  • Fully automatic – no adjustable settings
  • Manufactured to IS0-9000 standards
  • Continuous safety monitoring
Supplier's Site

Technical Specifications

  HDT Global
Product Category Industrial Heaters
Product Number A20
Product Name Cargo Heaters
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF200A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.17 to 0.20 kW (0.5629 to 0.6824 MBH)
AC Voltage Required 220 to 240 volts
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Fuel / Energy Source Electric
Heating Capacity 22.50 kW (76.77 MBH)
View Details
FIR (Far Infrared Ray) Ceramic Heater - FQFB-1400 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1040 F (560 C)
View Details