HDT Global Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor... | |
| HDT's 35,000 BTU Space Heater Convective (SHC) is designed for cold weather space heating of command posts and tents. Set up outside the tent using supplied air ducts Tent controls... | |
| Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000... | |
| The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector... | |
| The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet... | |
| The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box... | |
| The Cargo Bay Heater Kit (CBHK) allows for installation of an auxiliary heating system in the cargo area of van bodies and larger heavy-wheeled vehicles. Once installed, this system provides... | |
| The H45, more commonly know in the field as the “pot belly stove,” is a non-powered, freestanding, liquid multi-fuel space heater and is designed for heating the military's general purpose... | |
| The SHC60 is a self-powered, liquid fuel burning, and ducted convective heater. A thermoelectric generator supplies power for combustion and air handling. Built for optimum efficiency and reliability in strategic... | |
| The versatile HDT UH68G1 provides the safest, most reliable source of powered heat available today and is field proven, having been in service and providing safe, reliable heat to soldiers... | |
| This versatile heater can be used to heat a variety of mobile shelters, van bodies, trailers, expandable vans and system support vehicles. Remote room thermostat Removable discharge louver Ducts may... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MV125DND provides 60,000 BTUs of clean heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MV60CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The UH68ODH Tent Heater provides 60,000 BTUs of clean heated air from outside your tent or... | |
| This versatile heater is ideal for heating a wide variety of tent systems. The CV125CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room... | |
| Today's military forces demand highly mobile, flexible and survivable Command and Control (C2) facilities. HDT C2 systems provide a warfighter or emergency operator with the ability to deploy in diverse... |