HDT Global Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor... | |
| Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000... | |
| The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector... | |
| The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet... | |
| The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box... | |
| The Cargo Bay Heater Kit (CBHK) allows for installation of an auxiliary heating system in the cargo area of van bodies and larger heavy-wheeled vehicles. Once installed, this system provides... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MV125DND provides 60,000 BTUs of clean heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The MV60CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote... | |
| This versatile heater is ideal for heating a wide variety of military tent systems. The UH68ODH Tent Heater provides 60,000 BTUs of clean heated air from outside your tent or... | |
| This versatile heater is ideal for heating a wide variety of tent systems. The CV125CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room... |