Custom MMIC 5-Bit Digital Phase Shifter Evaluation Block XM-A4Y5-0604D

Description
General Description The XM-A4Y5-0604D is a Phase Shifter featuring the Custom MMIC part number CMD174P4 provided as a drop-in on an 0604 format. The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The XM-A4Y5-0604D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings. Use Control Board PN: XM-Axxx-0604D Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4×4 QFN package Positive gain slope Single bit negative logic Applications Wireless Infrastructure Dual Polarization Antenna Alignment Analog Linearization Techniques Precision Phase Shifter We've Made Evaluating Our MMICs Twice as Easy We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
Datasheet
Description
General Description The XM-A4Y5-0604D is a Phase Shifter featuring the Custom MMIC part number CMD174P4 provided as a drop-in on an 0604 format. The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The XM-A4Y5-0604D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings. Use Control Board PN: XM-Axxx-0604D Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4×4 QFN package Positive gain slope Single bit negative logic Applications Wireless Infrastructure Dual Polarization Antenna Alignment Analog Linearization Techniques Precision Phase Shifter We've Made Evaluating Our MMICs Twice as Easy We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Bit Digital Phase Shifter Evaluation Block - XM-A4Y5-0604D - Custom MMIC
Chelmsford, MA, USA
5-Bit Digital Phase Shifter Evaluation Block
XM-A4Y5-0604D
5-Bit Digital Phase Shifter Evaluation Block XM-A4Y5-0604D
General Description The XM-A4Y5-0604D is a Phase Shifter featuring the Custom MMIC part number CMD174P4 provided as a drop-in on an 0604 format. The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The XM-A4Y5-0604D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings. Use Control Board PN: XM-Axxx-0604D Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4×4 QFN package Positive gain slope Single bit negative logic Applications Wireless Infrastructure Dual Polarization Antenna Alignment Analog Linearization Techniques Precision Phase Shifter We've Made Evaluating Our MMICs Twice as Easy We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.

General Description

The XM-A4Y5-0604D is a Phase Shifter featuring the Custom MMIC part number CMD174P4 provided as a drop-in on an 0604 format. The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees.

The XM-A4Y5-0604D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings.

Use Control Board PN: XM-Axxx-0604D

Features

  • 360° phase shift, LSB = 22.5°
  • Low insertion loss
  • Low phase error
  • Pb-free RoHS compliant 4×4 QFN package
  • Positive gain slope
  • Single bit negative logic

Applications

  • Wireless Infrastructure
  • Dual Polarization Antenna Alignment
  • Analog Linearization Techniques
  • Precision Phase Shifter

We've Made Evaluating Our MMICs Twice as Easy

We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.

Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category Electronic Development Boards
Product Number XM-A4Y5-0604D
Product Name 5-Bit Digital Phase Shifter Evaluation Block
Category Evaluation Module
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MAV-11BSM,RRR137,50 OHMRoHS - TB-412-11B+ - Mini-Circuits
Specs
Category Developement Board
View Details