Custom MMIC SP4T RF Switch Evaluation Block XM-A5A6-0409D

Description
General Description The XM-A5A6-0409D is a SP4T RF Switch (CMD203C4 from Custom MMIC) provided as a X-MWblock 0409 Drop-In Package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 3.0 dB and high isolation of 38 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. The XM-A5A6-0409D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings. Features Low loss broadband performance High isolation Absorptive design Integrated 2:4 TTL decoder Applications Test and Measurement Microwave Backhaul Radar Military Communications Block DownConverters We've Made Evaluating Our MMICs Twice as Easy We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
Datasheet
Description
General Description The XM-A5A6-0409D is a SP4T RF Switch (CMD203C4 from Custom MMIC) provided as a X-MWblock 0409 Drop-In Package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 3.0 dB and high isolation of 38 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. The XM-A5A6-0409D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings. Features Low loss broadband performance High isolation Absorptive design Integrated 2:4 TTL decoder Applications Test and Measurement Microwave Backhaul Radar Military Communications Block DownConverters We've Made Evaluating Our MMICs Twice as Easy We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP4T RF Switch Evaluation Block - XM-A5A6-0409D - Custom MMIC
Chelmsford, MA, USA
SP4T RF Switch Evaluation Block
XM-A5A6-0409D
SP4T RF Switch Evaluation Block XM-A5A6-0409D
General Description The XM-A5A6-0409D is a SP4T RF Switch (CMD203C4 from Custom MMIC) provided as a X-MWblock 0409 Drop-In Package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 3.0 dB and high isolation of 38 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. The XM-A5A6-0409D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings. Features Low loss broadband performance High isolation Absorptive design Integrated 2:4 TTL decoder Applications Test and Measurement Microwave Backhaul Radar Military Communications Block DownConverters We've Made Evaluating Our MMICs Twice as Easy We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.

General Description

The XM-A5A6-0409D is a SP4T RF Switch (CMD203C4 from Custom MMIC) provided as a X-MWblock 0409 Drop-In Package.

The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 3.0 dB and high isolation of 38 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

The XM-A5A6-0409D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings.

Features

  • Low loss broadband performance
  • High isolation
  • Absorptive design
  • Integrated 2:4 TTL decoder

Applications

  • Test and Measurement
  • Microwave Backhaul
  • Radar
  • Military Communications
  • Block DownConverters

We've Made Evaluating Our MMICs Twice as Easy

We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.

Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category Electronic Development Boards
Product Number XM-A5A6-0409D
Product Name SP4T RF Switch Evaluation Block
Category Evaluation Module
Unlock Full Specs
to access all available technical data

Similar Products

RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Evaluation and Demonstration Boards and Kits - CY8CKIT-037-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers