General Description
The XM-A5C2-0404D is a Low Phase Noise Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 5 GHz to 20 GHz and is a complete circuit ready to integrate.
The XM-A5C2-0404D can easily be integrated with other X-MWblock Components to build IMAs on the Prototype Plate, in standard X-MWblock Housings or in Custom Housings.
Features
Low Phase Noise Amplifier
Frequency Range: 5 GHz to 20 GHz
Gain: 18 dB
P1dB: 18 dBm
Applications
Microwave Radio
Military
EW / ECM
We've Made Evaluating Our MMICs Twice as Easy
We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
General Description
The XM-A5C2-0404D is a Low Phase Noise Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 5 GHz to 20 GHz and is a complete circuit ready to integrate.
The XM-A5C2-0404D can easily be integrated with other X-MWblock Components to build IMAs on the Prototype Plate, in standard X-MWblock Housings or in Custom Housings.
Features
- Low Phase Noise Amplifier
- Frequency Range: 5 GHz to 20 GHz
- Gain: 18 dB
- P1dB: 18 dBm
Applications
- Microwave Radio
- Military
- EW / ECM
We've Made Evaluating Our MMICs Twice as Easy
We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.