General Description
The XM-A4Y9-0604D is a Phase Shifter featuring the Custom MMIC part number CMD176P4 provided as a drop-in on an 0604 format. The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit positive logic of 0 or +3 V and features an insertion loss of 8 dB and a phase error of ± 5 degrees.
The XM-A4Y9-0604D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings.
Use Control Board PN: XM-Axxx-0604D
Features
360° phase shift, LSB = 11.5°
Low insertion loss
Low phase error
Pb-free RoHS compliant 4×4 QFN package
Positive gain slope
Single bit positive logic
Applications
Wireless Infrastructure
Dual Polarization Antenna Alignment
Analog Linearization Techniques
Precision Phase Shifter
We've Made Evaluating Our MMICs Twice as Easy
We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
General Description
The XM-A4Y9-0604D is a Phase Shifter featuring the Custom MMIC part number CMD176P4 provided as a drop-in on an 0604 format. The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit positive logic of 0 or +3 V and features an insertion loss of 8 dB and a phase error of ± 5 degrees.
The XM-A4Y9-0604D can easily be integrated with other X-MWblock Components to build IMAs in standard X-MWblock Housings or Custom Housings.
Use Control Board PN: XM-Axxx-0604D
Features
- 360° phase shift, LSB = 11.5°
- Low insertion loss
- Low phase error
- Pb-free RoHS compliant 4×4 QFN package
- Positive gain slope
- Single bit positive logic
Applications
- Wireless Infrastructure
- Dual Polarization Antenna Alignment
- Analog Linearization Techniques
- Precision Phase Shifter
We've Made Evaluating Our MMICs Twice as Easy
We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.