General Description
The XM-A5B8-0404D is a Double-Balanced Mixer provided as an X-MWblock 0404 Drop-In Package. The Mixer has an LO range of 20 GHz to 32 GHz, RF range of 20 GHz to 32 GHz and an IF range of DC to 10 GHz. The Mixer is a complete circuit ready to integrate.
The XM-A5B8-0404D can easily be integrated with other X-MWblock Components to build IMAs on the Prototype Plate, in standard X-MWblock Housings or in Custom Housings.
Features
RF Range: 20 GHz to 32 GHz
LO Range: 20 GHz to 32 GHz
IF Range: DC to 10 GHz
Conversion Loss: 7 dB
Applications
Microwave Radio
Military
Test Equipment
We've Made Evaluating Our MMICs Twice as Easy
We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
General Description
The XM-A5B8-0404D is a Double-Balanced Mixer provided as an X-MWblock 0404 Drop-In Package. The Mixer has an LO range of 20 GHz to 32 GHz, RF range of 20 GHz to 32 GHz and an IF range of DC to 10 GHz. The Mixer is a complete circuit ready to integrate.
The XM-A5B8-0404D can easily be integrated with other X-MWblock Components to build IMAs on the Prototype Plate, in standard X-MWblock Housings or in Custom Housings.
Features
- RF Range: 20 GHz to 32 GHz
- LO Range: 20 GHz to 32 GHz
- IF Range: DC to 10 GHz
- Conversion Loss: 7 dB
Applications
- Microwave Radio
- Military
- Test Equipment
We've Made Evaluating Our MMICs Twice as Easy
We're committed to helping you get through your evaluation and prototyping period quickly and efficiently. In addition to being able to order a pre-tested Custom MMIC evaluation board from stock for most of our packaged MMIC devices, we have recently put nearly 30% of our devices into the X-Microwave block (X-MWblock) system for evaluation. X-Microwave’s innovative, drop-in simulation, prototyping, and production system enables efficient and expedient microwave and millimeter-wave circuit development and testing, using industry grade non-linear online simulation tools powered by Keysight's Genesys Spectrasys engine. Over 35 of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.