Filtronetics, Inc. Datasheets for Crystals
Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more
| Product Name | Notes |
|---|---|
| Size (mm) L x W x H: 10.1 x 4 x 3.8 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 11 x 5 x 2.5 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 11 x 5 x 2.65 mm. Co(PF) Max: 5 Pf. | |
| Size (mm) L x W x H: 11.2 x 4.8 x 13.6 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 11.35 x 5 x 2.1 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 11.35 x 5 x 2.5 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 11.35 x 5 x 3.5 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 11.6 x 5.5 x 2.2 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 12.7 x 4.7 x 2.6 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 12.8 x 4.8 x 3.0 mm. Aging ±5 ppm Max/ Year @ 25°C. Insulation Resistance 500 M Ohms min @ 100 V&C. Storage... | |
| Size (mm) L x W x H: 12.8 x 4.8 x 4.4 mm. Aging ±5 ppm Max/ Year @ 25°C. Insulation Resistance 500 M Ohms min @ 100 V&C. Storage... | |
| Size (mm) L x W x H: 13 x 4.7 x 4.2 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 13.1 x 5.0 x 5.0 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 7.0 x 5.0 x 1.3 mm. Aging ±5 ppm Max/ Year @ 25°C. Insulation Resistance 500 M Ohms min @ 100 Vdc. Storage... | |
| Size (mm) L x W x H: 7.1 x 3.9 x 1.05 mm. Co(PF) Max: 5 Pf. | |
| Size (mm) L x W x H: 7.8 x 3.1 x 6 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 7.9 x 3.4 x 8 mm. Co(PF) Max: 7 Pf. | |
| Size (mm) L x W x H: 8 x 3.8 x 2.5 mm. Co(PF) Max: 0.8 to 1.7 Pf. | |
| Size (mm) L x W x H: 8 x 4.5 x 1.8 mm. Co(PF) Max: 5 Pf. | |
| Size (mm) L x W x H: 9 x 3.7 x 2.65 mm. Co(PF) Max: 5 Pf. | |
| Size (mm) L x W x H: 9.1 x 4.1 x 3.3 mm. Co(PF) Max: 1.35 Pf. | |
| Size (mm) L: 5mm D: 1.4mm. Co(PF) Max: 1 Pf. | |
| Size (mm) L: 6mm D: 2mm. Co(PF) Max: 1 Pf. | |
| Size (mm) L: 6mm D: 2mm. Co(PF) Max: 1.35 Pf. | |
| Size (mm) L: 6mm D: 2mm. Co(PF) Max: 5 Pf. | |
| Size (mm) L: 8mm D: 3mm. Co(PF) Max: 1.6 Pf. | |
| Size (mm) L: 8mm D: 3mm. Co(PF) Max: 1.7 Pf. | |
| Size (mm) L: 9mm D: 3mm. Co(PF) Max: 7 Pf. |