Filtronetics, Inc. Quartz Crystals F492U

Description
Size (mm) L x W x H: 11.35 x 5 x 2.1 mm. Co(PF) Max: 7 Pf.
Datasheet
Description
Size (mm) L x W x H: 11.35 x 5 x 2.1 mm. Co(PF) Max: 7 Pf.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Quartz Crystals
F492U
Quartz Crystals F492U
Size (mm) L x W x H: 11.35 x 5 x 2.1 mm. Co(PF) Max: 7 Pf.

Size (mm) L x W x H: 11.35 x 5 x 2.1 mm. Co(PF) Max: 7 Pf.

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Crystals
Product Number F492U
Product Name Quartz Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 Pin Crystal C7S - C7S-24.576-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24.58 MHz
Load Capacitance 18 pF
View Details