Filtronetics, Inc. Quartz Crystals F490U

Description
Size (mm) L x W x H: 11.2 x 4.8 x 13.6 mm. Co(PF) Max: 7 Pf.
Datasheet
Description
Size (mm) L x W x H: 11.2 x 4.8 x 13.6 mm. Co(PF) Max: 7 Pf.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Quartz Crystals
F490U
Quartz Crystals F490U
Size (mm) L x W x H: 11.2 x 4.8 x 13.6 mm. Co(PF) Max: 7 Pf.

Size (mm) L x W x H: 11.2 x 4.8 x 13.6 mm. Co(PF) Max: 7 Pf.

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Crystals
Product Number F490U
Product Name Quartz Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS2
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
Crystal Units - 1734475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0320 to 0.1024 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details