Filtronetics, Inc. Quartz Crystals F910A

Description
Size (mm) L x W x H: 9.1 x 4.1 x 3.3 mm. Co(PF) Max: 1.35 Pf.
Datasheet
Description
Size (mm) L x W x H: 9.1 x 4.1 x 3.3 mm. Co(PF) Max: 1.35 Pf.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Quartz Crystals
F910A
Quartz Crystals F910A
Size (mm) L x W x H: 9.1 x 4.1 x 3.3 mm. Co(PF) Max: 1.35 Pf.

Size (mm) L x W x H: 9.1 x 4.1 x 3.3 mm. Co(PF) Max: 1.35 Pf.

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Crystals
Product Number F910A
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Oscillators - 7960491 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details