Filtronetics, Inc. Quartz Crystals F908A

Description
Size (mm) L x W x H: 8 x 3.8 x 2.5 mm. Co(PF) Max: 0.8 to 1.7 Pf.
Datasheet
Description
Size (mm) L x W x H: 8 x 3.8 x 2.5 mm. Co(PF) Max: 0.8 to 1.7 Pf.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Quartz Crystals
F908A
Quartz Crystals F908A
Size (mm) L x W x H: 8 x 3.8 x 2.5 mm. Co(PF) Max: 0.8 to 1.7 Pf.

Size (mm) L x W x H: 8 x 3.8 x 2.5 mm. Co(PF) Max: 0.8 to 1.7 Pf.

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Crystals
Product Number F908A
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960476 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details