Filtronetics, Inc. Datasheets for Active Low Pass Filters
Active low pass filters pass signals from low frequencies and reject signals from high frequencies.
Active Low Pass Filters: Learn more
| Product Name | Notes |
|---|---|
| Cut-off: 0.2 dB @ 400 MHz, Rejection: 800 MHz-40 dB, Ripple: 0.2 dB, IL: 0.2 dB | |
| Cut-off: 0.2 dB @ 75 KHz, Rejection: 146 KHz-60 dB, Ripple: 0.2 dB, IL: 1.0 dB | |
| Cut-off: 1.0 dB @ 5.25 MHz, Rejection: 6.2 MHz-30 dB, Ripple: 0.2 dB, IL: 1.0 dB | |
| Cut-off: 1.0 dB @ 500 MHz, Rejection: 670 MHz-30 dB, Ripple: 0.2 dB, IL: 1.0 dB | |
| Cut-off: 3.0 dB @ 1.5 KHz, Rejection: 1.9 KHz-38 dB, Ripple: 0.3 dB, IL: 0.5 dB | |
| Cut-off: 3.0 dB @ 20.5 MHz, Rejection: 25 MHz-40 dB, Ripple: 0.4 dB, IL: 1.0 dB | |
| Cut-off: 3.0 dB @ 250 KHz, Rejection: 300 KHz-70 dB, Ripple: 0.3 dB, IL: 0.5 dB |