Filtronetics, Inc. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50... | |
| Dimensions L x W (mm): 12.70 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel,... | |
| Dimensions L x W (mm): 12.70 x 12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel,... | |
| Dimensions L x W (mm): 12.70 x12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically... | |
| Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel,... | |
| Dimensions L x W (mm): 20.32 x 12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel,... |