Filtronetics, Inc. Quartz Crystals F145S

Description
Size (mm) L: 5mm D: 1.4mm. Co(PF) Max: 1 Pf.
Datasheet
Description
Size (mm) L: 5mm D: 1.4mm. Co(PF) Max: 1 Pf.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Quartz Crystals
F145S
Quartz Crystals F145S
Size (mm) L: 5mm D: 1.4mm. Co(PF) Max: 1 Pf.

Size (mm) L: 5mm D: 1.4mm. Co(PF) Max: 1 Pf.

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Crystals
Product Number F145S
Product Name Quartz Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-080-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Crystals - 2195-MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers