Filtronetics, Inc. Quartz Crystals F494U

Description
Size (mm) L x W x H: 11.35 x 5 x 3.5 mm. Co(PF) Max: 7 Pf.
Datasheet
Description
Size (mm) L x W x H: 11.35 x 5 x 3.5 mm. Co(PF) Max: 7 Pf.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Quartz Crystals
F494U
Quartz Crystals F494U
Size (mm) L x W x H: 11.35 x 5 x 3.5 mm. Co(PF) Max: 7 Pf.

Size (mm) L x W x H: 11.35 x 5 x 3.5 mm. Co(PF) Max: 7 Pf.

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Crystals
Product Number F494U
Product Name Quartz Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details