Filtronetics, Inc. Quartz Crystals F948X

Description
Size (mm) L x W x H: 7.1 x 3.9 x 1.05 mm. Co(PF) Max: 5 Pf.
Datasheet
Description
Size (mm) L x W x H: 7.1 x 3.9 x 1.05 mm. Co(PF) Max: 5 Pf.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Quartz Crystals
F948X
Quartz Crystals F948X
Size (mm) L x W x H: 7.1 x 3.9 x 1.05 mm. Co(PF) Max: 5 Pf.

Size (mm) L x W x H: 7.1 x 3.9 x 1.05 mm. Co(PF) Max: 5 Pf.

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Crystals
Product Number F948X
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillators - 7675327 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal, 32.768Khz, 9Pf, 4.1 X 1.5Mm; Frequency Nom Micro Crystal - 94M6640 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details