Innovative Sensor Technology IST USA Division Datasheets for Sensor Chips

Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more

Product Name Notes
Analog Temperature Sensor Tsic -10˚C to 60˚C Tsic 501F sensors are available with ratiometric (10 % to 90 % V+, TSic 503F) output signal. The low power consumption makes it...
Analog Temperature Sensor Tsic -50˚C to 150˚C The TSic 306/303/301 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and...
Anemometric flow switch for air / gas. The compact air velocity switch with switched ground output for direct control or alarm purposes is designed for use in air and non-corrosive,...
Bubble detection of various liquids, incl. water, oil or coolants Reliable switch indicating detection of bubbles from ca. 1mm diameter; suitable for various liquids incl. water, oil, coolants; continuous flowrate...
Digital Temperature Sensor Tsic -10 ˚C to +60 ˚C The TSic 506F/503F/501F Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation,...
Digital Temperature Sensor Tsic -50˚C to 150˚C Digital, fully, precisely calibrated temperature sensor with high precision bandgap reference with a PTAT (proportional-to-abs olute-temperature) output, a low-power and high-precision ADC and...
Digital Temperature Sensor Tsic -50˚C to 150˚C The TSic 306/303/301 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and...
Encased Six Biosensor Transmitter for direct evaluation of enzymatic biosensors B.LV5 and B.IV4 Can be directly connected to a computer via USB or to any microprocessor via a standard TTL-serial...
Evaluation kit for evaluation of enzymatic biosensors B.LV5 and B.IV4 The evaluation kit can be directly connected to a computer via USB or to any microprocessor via a standard TTL-serial...
Flexible strip-type biosensor for dip-in applications Flexible strip-type biosensor, optimal for dip-in applications. Designed for the detection of one single analyte (glucose as standard). Ideal for applications that require in-line...
Flexible strip-type biosensor for dip-in applications Flexible strip-type biosensor, optimal for dip-in applications. Designed for the detection of one single analyte (lactate as standard). Ideal for applications that require in-line...
Flow range from 0 to 1 m/s (half bridge mode), -20 °C to +150 °C, detection of flow direction The Thermal gas flow sensor FS2 boasts excellent long-term stability and...
Flow range from 0 to 1.5 m/s (full bridge mode), -20 °C to +80 °C, fast response time MicroFlowSens technology for fast flow measurements. Thermal gas flow sensor with ultra...
Flow range from 0 to 100 m/s, -20 °C to +150 °C, easy orientation in a flow channel For measuring flow rates using a symmetrical heater design and having an...
Flow range from 0 to 100 m/s, -20 °C to +150 °C For measuring flow rates using a symmetrical heater design and having an excellent sensitivity and reproducibilety. This all-rounder...
Flow range from 0 to 100 m/s, -20 °C to +150 °C Gas flow sensor with decoupled heater and temperature elements. Hotmelt housing dimensions and element resistances identical with FS7.
Flow-through biosensor for measuring glucose and lactate as standard. Flow-through biosensor for multiparametric measurement (Glucose and Lactate as standard). Glutamine and Glutamate measurement on request Note: Not for medical, diagnostics...
Flow-through biosensor for multiparametric measurement (Glucose and Lactate as standard). Note: Not for medical, diagnostics and use on humans. For evaluation use only. For more information contact IST AG.
Gas flow sensor with flow range from 0 to 1.5 m/s (full bridge mode), temperature range from -20 °C to +80 °C, fast response time, mounted on a PCB for...
Gas flow sensor with flow range from 0 to 1.5 m/s (full bridge mode),temperature range from -20 °C to +80 °C, fast response time, mounted on a PCB for easy...
Gas flow sensor with flow range from 0 to 100 m/s and temperature range from -20 °C to +400 °C For measuring flow rates using a symmetrical heater design and...
Hermetic gas filter cell with soldered CaF2 windows Hermetic gas filter cells are gas-filled cylinders and are used to block out specific frequency bands of interfering gases in optical gas...
Humidity module with a front PTFE membrane filter for VOC and particle protection. HYT 939 digital RH/T module with I²C outputs in gas-tight TO39 housing. Condensation-safe for 0..100%RH. Compact, fast...
HYT271 MK33 assembly, fully calibrated, ready-to-use RH/T module in screw-in probe HYT271 MK33 in a robust and compact screw-in stainless steel housing with a metric M14 thread. Ideal for measurements...
Ni 1000 Ω -60°C to +200 °C, 5 x 2 mm, class B, 7 mm Au-coated Ni flat wires Nickel temperature sensor 1000 Ohm with TCR 6180 ppm/K with gold...
OOL (out-of-liquid) anemometric flow sensor for liquids Thermal flow sensor suitable for various liquids (incl. water, oil, coolants, lubricants, cleaning solutions)
Optimal for automotive and white good applications, -50 °C to +150 °C, 4.0 x 2.0 mm, SMD 1608, automatic assembly compatible Capacitive SMD humidity sensor P14 FemtoCap Very small size...
Optimal for fast measuring of gas flow and direction Flow range from 0 to 3.5 m/s, 0 °C to + 80 °C, with very fast response time and low energy...
RealProbe temperature sensor Pt100 in round stainless steel housing, range -50 °C to +200 °C, RTD Platinum Sensor in Stainless Steel Probe Ø 6 mm x 25 mm long, class...
Thermal mass flow module with linearized digital / analog output Fast and compact flow module, suitable for gas dosing systems, manifolds and analysers. Easy to integrate with compact design, factory...
Thermal mass flow module with linearized digital / analog output Fast and compact flow module, suitable for gas dosing systems, manifolds and analyzers. Easy to integrate with compact design, factory...