Innovative Sensor Technology IST USA Division Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Product Name Notes
Breakout board for a quick evalution of HISsmd series IR emitters The Breakout Board transfers the SMD footprint to 2.54 mm headers and can be ordered as single component (without...
Driver circuit board for a quick evalution of HISbasic series IR emitters The Driver Circuit Board supports a quick evaluation of our IR emitters. Only a supply voltage and...
Driver circuit board for a quick evalution of HISsmd series IR emitters The Driver Circuit Board supports a quick evaluation of our IR emitters and can be ordered as...
Driver circuit board for a quick evalution of HISpower series IR emitters The Driver Circuit Board supports a quick evaluation of our IR emitters. Only a supply voltage and a...
Eval KIT with RH/T module for Moisture in Oil + test board with digital (I2C) and analog (0..10V) outputs, with an easy- to-handle probe assembly. Board compatible with Arduino IDE...
Evatluation Kit for gas flow monitoring with a fast calorimetric flow sensor Pre-calibrated gas flow module with a 1x1 mm PEEK flow channel and choice of digital (I2C) and analog...
Flow Demo Board with FS7 Sensor: evaluation electronics for anemometric (thermal) flow sensors Ideal for testing FS7 sensors in your application.
Flow Evaluation Board FS/OOL + OOL liquid sensor. Evaluation electronics for anemometric (termal) flow sensors Analog CTA circuit with voltage output, non-linear signal relative to power (w/o temp. compensation), shipped...
Humidity evaluation kit with user interface for Windows. Test board for humidity modules HYT271, HYT221 HYT939 and HYT.R411 Evaluation board compatible with all of iST`s standard humidity modules: HYT 271,...
iST`s break-out board with option of 4 input sockets for various RH/T modules from the HYT product family (compatible with all except HYT.R411). Connect directly or via cable to evaluate...
OOL mass flow meter for flow monitoring and leakage detection of various liquids. Accurate, robust and ready-to-use: The compact and corrosion-resistant module is suitable for flow monitoring and leakage detection.
Test board with standard modules HYT271 & HYT939 Box set of an Arduino based board with a digital (USB) and analog interface and the most common humidity modules from the...
Testing and evaluation board for HYT humidity modules Evaluation board compatible with all RH/T modules of the HYT product family, digital (I²C) and analog voltage outputs for relative humidity and...
Thermal mass flow module with linearized digital / analog output Fast and compact flow module, suitable for gas dosing systems, manifolds and analysers; Practical Evaluation Kit with fluidic block adapter...