Innovative Sensor Technology IST USA Division Datasheets for Biosensors and Microarrays
Biosensors, microarrays, biochips and lab-on-chip (LOC) products are microscale devices for biological, biochemical and chemical arrays. They consist of microfluidic channels and a biodetector or microsensor arrays.
Biosensors and Microarrays: Learn more
| Product Name | Notes |
|---|---|
| Encased Six Biosensor Transmitter for direct evaluation of enzymatic biosensors B.LV5 and B.IV4 Can be directly connected to a computer via USB or to any microprocessor via a standard TTL-serial... | |
| Evaluation kit for evaluation of enzymatic biosensors B.LV5 and B.IV4 The evaluation kit can be directly connected to a computer via USB or to any microprocessor via a standard TTL-serial... | |
| Flexible strip-type biosensor for dip-in applications Flexible strip-type biosensor, optimal for dip-in applications. Designed for the detection of one single analyte (glucose as standard). Ideal for applications that require in-line... | |
| Flexible strip-type biosensor for dip-in applications Flexible strip-type biosensor, optimal for dip-in applications. Designed for the detection of one single analyte (lactate as standard). Ideal for applications that require in-line... | |
| Flow-through biosensor for measuring glucose and lactate as standard. Flow-through biosensor for multiparametric measurement (Glucose and Lactate as standard). Glutamine and Glutamate measurement on request Note: Not for medical, diagnostics... | |
| Flow-through biosensor for multiparametric measurement (Glucose and Lactate as standard). Note: Not for medical, diagnostics and use on humans. For evaluation use only. For more information contact IST AG. |