Innovative Sensor Technology IST USA Division Datasheets for Temperature Sensor Chips
Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| Analog Temperature Sensor Tsic -10˚C to 60˚C Tsic 501F sensors are available with ratiometric (10 % to 90 % V+, TSic 503F) output signal. The low power consumption makes it... | |
| Analog Temperature Sensor Tsic -50˚C to 150˚C The TSic 306/303/301 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and... | |
| Digital Temperature Sensor Tsic -10 ˚C to +60 ˚C The TSic 506F/503F/501F Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation,... | |
| Digital Temperature Sensor Tsic -50˚C to 150˚C Digital, fully, precisely calibrated temperature sensor with high precision bandgap reference with a PTAT (proportional-to-abs olute-temperature) output, a low-power and high-precision ADC and... | |
| Digital Temperature Sensor Tsic -50˚C to 150˚C The TSic 306/303/301 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and... | |
| Ni 1000 Ω -60°C to +200 °C, 5 x 2 mm, class B, 7 mm Au-coated Ni flat wires Nickel temperature sensor 1000 Ohm with TCR 6180 ppm/K with gold... | |
| RealProbe temperature sensor Pt100 in round stainless steel housing, range -50 °C to +200 °C, RTD Platinum Sensor in Stainless Steel Probe Ø 6 mm x 25 mm long, class... |