Innovative Sensor Technology IST USA Division Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| Capacitive humidity sensor P14-Rapid with wires. Stable and robust humidity sensor with very fast response time, The P14 Rapid-W is optimal for meteorology applications like weather balloons and radiosondes. -80... | |
| Digital RH/T module with compact dust filter, suitable for HVAC Humidity and temperature module with a textile membrane filter, for tight spaces or extra sensor protection. The dust filter is... | |
| Digital RH/T module, for up to 125°C and 100% RH, withstands condensation Humidity sensor with ambient humidity and temperature monitoring, module with digital output (I²C) and quick response times | |
| Digital RH/T module, in a 16 bar pressure tight TO housing Digital humidity and temperature module in standard TO39 housing with glass sealed wires and a meshed steel filter; sensor... | |
| Digital RH/T module, in a 16 bar pressure tight TO housing Digital humidity and temperature module in standard TO39 housing with glass sealed wires and a meshed steel filter | |
| For accurate measurements in low humidity ranges, -40 °C to +150°C. 5.0 x 3.81 mm, 10 mm wires Capacitive humidity sensor K5 with wires. For applications where an accurate measurement... | |
| Heatable Humidity Sensor with integrated Pt 100 heating element, -50+C to +150°C, 5.0 x 3.8 x 0.8mm Capacitive Humidity Sensor P14 2FW Thermo with integrated Pt-heater element and Au-coated Ni... | |
| Humidity allrounder, -50 °C to +150 °C, 5.0 x 3.81 mm, 10 mm wires Capacitive humidity sensor P14 with wires Linear characteristics and wide range of potential uses - ideal... | |
| HYT939P K5 assembly, steel housing, Digital RH/T module with I²C outputs, low humidity calibration, with housing and cable HYT939 module calibrated for low humidity (0..10%RH) for dew point monitoring down... | |
| HYT939P P14 assembly, RH/T module pre-assembled in easy screw-in metal stainless steel housing Factory calibrated with 0..100%RH / -40..+120°C ranges and digital I²C interface; assembled probe with stainless steel housing,... | |
| Optimal for oil measurement applications, -40 °C to 190 °C, 10.8 x 3.81 mm,10 mm wires Capacitive humidity sensor MK33 with wires Very good for high-end measuring applications and extreme... | |
| Optimal for oil measurement applications, -40 °C to 190 °C, 5.0 x 3.81 x 0.4 / 1.2 mm,10 mm CuP SIL contacts The robust capacitive humidity sensor MK33 mini with... | |
| RH/T module factory-calibrated for high altitute / low temperature measurement Digital (I2C) module for relative humidity and temperature designed for excellent reproducibility and response time required in meteorological balloons and... | |
| RH/T module with I²C outputs, for up to 125°C and 100% RH, for air and other media Humidity and temperature monitoring module with MK33 sensor element suitable for high humidity... | |
| RH/T module with integrated heating structure and particle filter for applications demanding long-term stable humidity monitoring. A fully integrated platinum microheater allows for on-demand / periodic heating and highly effective... |