Innovative Sensor Technology IST USA Division Datasheets for Conductivity Electrodes

Conductivity electrodes are devices that measure the salinity and conductivity of water samples.
Conductivity Electrodes: Learn more

Product Name Notes
Commodity conductivity sensor with four-electrode measurement for various conductivity measurement applications. Measuring range from 100 μS/cm to 100 mS/cm (typical cell constant of 0.66 cm-1) Without an additional...
Optimal for applications with a conductivity measuring range from 0.2 mS/cm to 200 mS/cm (typical cell constant of 0.44 cm -1) with integrated Pt1000 temperature sensor Conductivity sensors for...
Optimal for applications with a conductivity measuring range from 1 μS/cm to 15 μS/cm (typical cell constant of 0.2 cm -1) Ideal for lower conductivitiy measurement applications, e.g. coolant or...
Optimal for applications with a conductivity measuring range from 100 μS/cm to 200 mS/cm (typical cell constant of 0.68 cm -1) with integrated Pt1000 temperature sensor Conductivity sensors for...
Optimal for applications with a conductivity measuring range from 100 μS/cm to 200 mS/cm (typical cell constant of 0.86 cm -1) with integrated Pt1000 temperature sensor Conductivity sensors for...
Optimal for applications with a conductivity measuring range from 2 mS/cm to 20 mS/cm (typical cell constant of 0.66 cm -1) This double-sided element is ideal for medium conductivitiy measurement...
Sensor for Higher Conductivity Ranges with Medium Cell Constant and Integrated Temperature Sensor. Optimal for applications with a conductivity measuring range from 100 μS/cm to 200 mS/cm (typical cell constant...
The versatile allrounder for a wide conductivity range: Stable cell constant from low conductivity values (10μS/cm) to high values 200mS/cm (typical cell constant of 0.42 cm -1) Due to...