Innovative Sensor Technology IST USA Division Datasheets for Gas Flow Meters

Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more

Product Name Notes
The IST AG FS2 flow sensors are applicable in gas and offers excellent long-term stability. In addition to measuring flow rates, the FS2 is able to detect flow direction with...
The IST AG FS7 flow sensors are the successors of the FS5 flow sensors and exhibit a symmetrical heater design and enhanced sensitivity. The FS7 flow sensor is applicable in...
The IST AG FS7.4W has been developed for applications with temperatures up to 400 °C. The design of the FS7.4W is based on the FS7 design which offers a symmetrical...
The IST AG MicroFlowSens technology was developed for fast flow measurements. Due to the membrane system, the thermal mass is reduced to the minimum resulting in a very fast response...
The IST AG MIDAS M1.x offers the advantages of the MicroFlowSens technology supplied in MID housing with integrated flow channel and solderable contact pads which can be soldered directly to...
The SFS01 is particularly suitable for low flow velocities up to 3.5 m/s (in gases). It shows very fast measurement results of the flow rate as well as the flow...