Innovative Sensor Technology IST USA Division Datasheets for Resistive Temperature Devices (RTD) Elements

Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more

Product Name Notes
-200 °C to +600 °C, 2.3 x 2.0 mm, 10 mm wires Thin-film platinum 1000 Ohm RTD component with 3750 ppm/K TCR
-200 °C to +600 °C, 5.0 x 2.0 mm, 10 mm wires Excellent long-term stability at high temperatures Small dimensions Low self-heating Vibration and temperature shock resistant Fast response time...
-200 °C to +850 °C, 5.0 x 1.6 mm, 7 mm wires Thin-film platinum 100 Ohm RTD component
-50 °C to +200 °C, 1.6 x 1.2 mm, bondable Au-Pads, metallized backside. Its improved thermal conductivity makes it ideal for various applications in the semiconductor and microelectronics industries, medical...
-50°C up to 200°C, 2.5 x 1.6 x 1.1 mm, 300 mm insulated stranded wire in stock (fast delivery), colour coding according to IEC standard, stranded wires suitable for connector...
-50°C up to 200°C, 2.5 x 1.6 x 1.1 mm, 300 mm insulated stranded wire in stock (fast delivery), colour coding according to IEC standard, stranded wires suitable for connector...
-50°C up to 200°C, 2.5 x 1.6 x 1.1 mm, 4-wire extension, 300 mm insulated stranded wire in stock (fast delivery), colour coding according to IEC standard, stranded wires suitable...
200 °C to +400 °C, 5.0 x 1.6 mm, 10 mm wires Thin-film platinum 1000 Ohm RTD component
Bondable platinum 1000 Ohm RTD component, temperature range -50° C to 150° C, chip tray (sensor side up) iST smallest temperature sensor with 0.1 x 0.2 mm (LxW) bondable contacts...
Bondable platinum 1000 Ohm RTD component, temperature range -50° C to 150° C, taped on reel (sensor side up) IST AG's smallest temperature sensor with 0.1 x 0.2 mm (LxW)...
FC (FlipChip) Platinum 100 Ohm RTD component, -50 °C to +150 °C, FC 0805, taped only (without reel), sensor side down Connection: solderable, bondable and sinterable Au screen printed pads...
FC (FlipChip) Platinum 100 Ohm RTD component, -50 °C to +250 °C, FC 0603, taped only (without reel), sensor side down This article consists of a tape section of 25...
FC (FlipChip) Platinum 100 Ohm RTD component, -50 °C to +250 °C, FC 0805, taped only (without reel), sensor side down
FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +150 °C, FC 0805, taped only (without reel), sensor side down Connection: solderable, bondable and sinterable Au screen printed pads...
FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +250 °C, FC 0603, taped only (without reel), sensor side down This article consists of a tape section of 25...
FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +250 °C, FC 0805, taped only (without reel), sensor side down
Pb-free small thin-film platinum 100 Ohm RTD component with ESD-optimized design, with 10 mm platinum-cladded nickel wires Benefits & Characteristics Excellent long-term stability Small dimensions Low self-heating Vibration and temperature...
Pb-free small thin-film platinum 1000 Ohm RTD component with ESD-optimized design, with 10 mm platinum-cladded nickel wires Benefits & Characteristics Excellent long-term stability Small dimensions Low self-heating Vibration and temperature...
Pb-free thin-film platinum, 100 Ohm RTD component, -200 °C to +600 °C, ESD-optimized Temperature sensor for high temperatures, Pt100 with ESD optimized resistor design
Platinum Temperature sensor 1000 Ohm -200°C to +300°C, 10mm long Ni/Au wire Pt1000 size 2.5 x 1,6 x 1.3 mm, with ESD-optimized design
Pt 100 Ohm RTD, -200°C to +600°C Platinum temperature sensor with ESD optimized design, 2.2 x 2 x 1.1 mm,10mm long NiPt wire
Pt 1000 Ohm -200°C to +600°C, 10mm long NiPt wire Platinum Temperature sensor size 2.5 x 1,6 x 1.1 mm with ESD-optimized design
Pt 1000 RTD -200°C to +850°C with 7mm Pt wire Pt1000 RTD size 3.85 x 1.9 x 1.0 mm with optimized ESD design
Pt 200 Ohm -200°C to +850°C, 7mm long ø0.2 mm Pt wire Thin film platinum 200 Ohm RTD component size 3.85 x 1.9 x 1.0 mm
Pt temperture sensor, SMD size 0603 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 100 Ohm RTD component with contact lead-free galvanic tinned 99%...
Pt temperture sensor, SMD size 0603 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99%...
Pt temperture sensor, SMD size 0805 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 100 Ohm RTD component with contact lead-free galvanic tinned 99%...
Pt temperture sensor, SMD size 0805 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99%...
Pt temperture sensor, SMD size 0805 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 500 Ohm RTD component with contact lead-free galvanic tinned 99%...
Pt temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 100 Ohm RTD component with contact lead-free galvanic tinned 99%...
Pt100 Ohm -200°C to +400°C, 7mm long Ag wire Thin-film platinum 100 Ohm RTD component, 2 x 2 x 1.3 mm,
Pt100, -200 °C to +300 °C, 2.3 x 2.0 mm, class F0.3, 10 mm inversed wires, metallized backside Thin-film platinum 100 Ohm RTD component with inversed wires and metallized backside...
Pt1000 RTD, ESD-optimized, -200°C to +600°C with 10mm Pt/Ni wire Temperature sensor , 1.8 x 2 x 1.1 mm,10mm long Pt/Ni wire
Pt1000 RTD, ESD-optimized, -200°C to +600°C with 10mm Pt/Ni wire Temperature sensor , 2 x 2 x 1.1 mm,10mm long Pt/Ni wire
Pt1000 RTD, ESD-optimized, -200°C to +600°C with 7mm Pt/Ni wire Temperature sensor , 1.8 x 2 x 1.1 mm, 7mm long Pt/Ni wire
Pt1000 RTD, ESD-optimized, -200°C to +600°C with 7mm Pt/Ni wire Temperature sensor , 2 x 2 x 1.1 mm,7mm long Pt/Ni wire
Pt1000 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99%...
Pt500 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99%...
Round-housed thin-film RTD component, temperature range -200 °C to +600 °C, Ø 2.8 mm x 13 mm long Platinum temperature sensor 100 Ω in round housing, with Pt/ni-wires
Round-housed thin-film RTD component, temperature range -50 °C to +200 °C, Ø 2.8 mm, stranded wires Platinum temperature sensor 100 Ω in round housing, 150 mm stranded wires, ends stripped...
Small thin-film platinum 100 Ohm RTD component with ESD-optimized design Small sensor with excellent long-term stability, low self-heating, vibration and temperature shock resistant and fast response time.
Small thin-film platinum 100 Ohm RTD component with high accuracy, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires Benefits & Characteristics High Accuracy Excellent...
Small thin-film platinum 100 Ohm RTD ESD-optimized component with 10 mm platinum-cladded nickel wires Benefits & Characteristics Excellent long-term stability Small dimensions Low self-heating Vibration and temperature shock resistant Fast...
Small thin-film platinum 1000 Ohm RTD component with ESD-optimized design Small Pt1000 temperature sensor, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires This sensor...
Small thin-film platinum, ESD optimized, 1000 Ohm RTD component Small Pt1000 temperature sensor, ESD optimized, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires, featuring...
Small thin-film platinum, ESD-optimized 1000 Ohm RTD component Small Pt1000 temperature sensor, ESD-optimized, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires. The RTD boasts...
Temperature range -200 °C to +200 °C, 5.0 x 2.0 mm, 165 mm insulated wires with shrinking tube Thin-film platinum 1000 Ohm RTD component with Cu/Ag-wires, AWG26, 165mm PTFE insulated...
Temperature range -200 °C to +400 °C, 5.0 x 2.0 mm, 150 mm wires Thin-film platinum 1000 Ohm RTD component
Temperature range -50 °C to +150 °C, 5.0 x 1.6 mm, 152 mm wires, ends 17 mm stripped Thin-film platinum 100 Ohm RTD component
Temperature range -50 °C to +250 °C, FC 0603 FC (FlipChip) platinum 100 Ohm RTD component
Temperature range -50 °C to +250 °C, FC 0805 FC (FlipChip) platinum 100 Ohm RTD component
Temperature range -50 °C to +250 °C, FC 0805 FC (FlipChip) platinum 1000 Ohm RTD component
Temperature sensor element Pt 100, temperature range -50 °C to +150 °C, 3.0 x 0.8 mm, 100 mm wires Thin-film platinum 100 Ohm RTD component with black PFTE insulated platinum...
Temperature sensor for narrow spaces, ESD-optimized, -200 °C to +600 °C, 3.0 x 0.8 mm, 7 mm wires Thin-film platinum 1000 Ohm RTD component
Temperature sensor, ESD-optimized, class A -200 °C to +600 °C, 2.4 x 1.4 mm, 10 mm wires for cryogenic applications Thin-film platinum ESD-optimized 100 Ohm RTD component in class A...
Temperature sensor, ESD-optimized, class A -200 °C to +600 °C, 2.4 x 1.4 mm, 7 mm wires for cryogenic applications Thin-film platinum ESD-optimized 100 Ohm RTD component in class A...
Temperature sensor, ESD-optimized, class B -200 °C to +600 °C, 2.4 x 1.4 mm, 10 mm wires for cryogenic applications Thin-film platinum ESD-optimized 100 Ohm RTD component in class B...
Temperature sensor, ESD-optimized, class B -200 °C to +600 °C, 2.4 x 1.4 mm, 7 mm wires for cryogenic applications Thin-film platinum ESD-optimized 100 Ohm RTD component in class A...
Temperature sensor, ESD-optimized, class Y -200 °C to +600 °C, 2.4 x 1.4 mm, 10 mm wires for cryogenic applications Thin-film platinum ESD-optimized 100 Ohm RTD component in class A...
Temperature sensor, ESD-optimized, class Y -200 °C to +600 °C, 2.4 x 1.4 mm, 7 mm wires for cryogenic applications Thin-film platinum ESD-optimized 100 Ohm RTD component in class A...
Temperature sensor, ESD-optimized, range -200 °C to +600 °C Thin-film platinum 100 Ohm RTD component 10.0 x 2.0 mm, with 10 mm Pt/Ni-wires
Temperature sensor, range -200 °C to +400 °C, 10.0 x 2.0 mm, 20 mm wires Thin-film platinum 1000 Ohm RTD component with insulation tube on wires This sensor is available...
Thin-film platinum 100 Ohm RTD component Platinum temperature sensor platinum/nickel wires on thin substrate
Thin-film platinum 100 Ohm RTD component Platinum temperature sensor with gold coated nickel wires
Thin-film platinum 1000 Ohm RTD component with 10 mm Ni/Au-wire, ESD optimized Temperature sensor Pt1000, range -200 °C to +300 °C, 1.8 x 2.0 mm, 10 mm wires
Thin-film platinum 1000 Ohm RTD component,with 7 mm Pt/Ni-wires Platinum temperature sensor, 2.2 x 2 x 1.1 mm, ESD-optimized design
Thin-film platinum, 1000 Ohm RTD component with metallized backside and inversed contacts This high‑precision temperature measurement with tight tolerance according to IEC 60751 is ideal for probes in medical applications,...
Thin-film platinum, ESD optimized, 100 Ohm RTD component with Pt/Ni-wires Platinumg temperature sensor component -200 °C to +600 °C, 2.3 x 2.0 mm, 10 mm wires
Thin-film platinum, ESD optimized, 100 Ohm RTD component with Pt/Ni-wires Platinumg temperature sensor component -200 °C to +600 °C, 5.0 x 2.0 mm, 10 mm wires
Thin-film platinum, ESD optimized, 1000 Ohm RTD component Temperature sensor -200 °C to +600 °C, 2.3 x 2.0 mm, 10 mm wires
Thin-film platinum, ESD-optimized, 100 Ohm RTD component with 10 mm Pt/Ni-wires Temperature sensor Pt100, range -200 °C to +600 °C, 1.8 x 2.0 mm, 10 mm wires
Thin-film platinum, ESD-optimized, 100 Ohm RTD component with 7 mm Pt/Ni-wire, grouped with PLUS and MINUS range of Class A at 0°C Temperature sensor element Pt100 Packaged only in full...
Thin-film platinum, ESD-optimized, 100 Ohm RTD component with Pt/Ni-wires Platinumg temperature sensor component -200 °C to +600 °C, 5.0 x 2.0 mm, 10 mm wires
Thin-film platinum, ESD-optimized, 100 Ohm RTD component, -200 °C to +500 °C Temperature sensor Pt100 with ESD optimized resistor design
Thin-film platinum, ESD-optimized, 100 Ohm RTD component, -200 °C to +600 °C Temperature sensor Pt100 with ESD optimized resistor design
Thin-film platinum, ESD-optimized, 100 Ohm RTD component Platinum sensor with flat Gold-coated Nickel wires with long-term stability and low self-heating
Thin-film platinum, ESD-optimized, 100 Ohm RTD component Platinum temperature sensor with gold coated nickel wires
Thin-film platinum, ESD-optimized, 1000 Ohm RTD component with 10 mm Ni/Au-wire Temperature sensor Pt1000, range -200 °C to +300 °C, 1.8 x 2.0 mm, 10 mm wires
Thin-film platinum, ESD-optimized, 1000 Ohm RTD component with flat gold-coated nickel wires, 7 mm Temperature sensor Pt1000
Thin-film platinum, ESD-optimized, 1000 Ohm RTD component with inversed contacts '-200 °C to +600 °C, 2.3 x 2.0 mm, 10 mm wires, inversed contacts, wire 90° bent
Thin-film platinum, ESD-optimized, 1000 Ohm RTD component Temperature sensor -200 °C to +600 °C, 2.3 x 2.0 mm, 10 mm wires
Thin-film platinum, ESD-optimized, 1000 Ohm RTD component Temperature sensor -200 °C to +600 °C, 5.0 x 2.0 x 1.3 mm, 10 mm wires