Innovative Sensor Technology IST USA Division Datasheets for Humidity Transmitters

Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure.
Humidity Transmitters: Learn more

Product Name Notes
Capacitive humidity sensor P14-Rapid with wires. Stable and robust humidity sensor with very fast response time, The P14 Rapid-W is optimal for meteorology applications like weather balloons and radiosondes. -80...
Digital RH/T module with compact dust filter, suitable for HVAC Humidity and temperature module with a textile membrane filter, for tight spaces or extra sensor protection. The dust filter is...
Digital RH/T module, for up to 125°C and 100% RH, withstands condensation Humidity sensor with ambient humidity and temperature monitoring, module with digital output (I²C) and quick response times
Digital RH/T module, in a 16 bar pressure tight TO housing Digital humidity and temperature module in standard TO39 housing with glass sealed wires and a meshed steel filter; sensor...
Digital RH/T module, in a 16 bar pressure tight TO housing Digital humidity and temperature module in standard TO39 housing with glass sealed wires and a meshed steel filter
For accurate measurements in low humidity ranges, -40 °C to +150°C. 5.0 x 3.81 mm, 10 mm wires Capacitive humidity sensor K5 with wires. For applications where an accurate measurement...
Heatable Humidity Sensor with integrated Pt 100 heating element, -50+C to +150°C, 5.0 x 3.8 x 0.8mm Capacitive Humidity Sensor P14 2FW Thermo with integrated Pt-heater element and Au-coated Ni...
Humidity allrounder, -50 °C to +150 °C, 5.0 x 3.81 mm, 10 mm wires Capacitive humidity sensor P14 with wires Linear characteristics and wide range of potential uses - ideal...
HYT939P K5 assembly, steel housing, Digital RH/T module with I²C outputs, low humidity calibration, with housing and cable HYT939 module calibrated for low humidity (0..10%RH) for dew point monitoring down...
HYT939P P14 assembly, RH/T module pre-assembled in easy screw-in metal stainless steel housing Factory calibrated with 0..100%RH / -40..+120°C ranges and digital I²C interface; assembled probe with stainless steel housing,...
Optimal for oil measurement applications, -40 °C to 190 °C, 10.8 x 3.81 mm,10 mm wires Capacitive humidity sensor MK33 with wires Very good for high-end measuring applications and extreme...
Optimal for oil measurement applications, -40 °C to 190 °C, 5.0 x 3.81 x 0.4 / 1.2 mm,10 mm CuP SIL contacts The robust capacitive humidity sensor MK33 mini with...
RH/T module factory-calibrated for high altitute / low temperature measurement Digital (I2C) module for relative humidity and temperature designed for excellent reproducibility and response time required in meteorological balloons and...
RH/T module with I²C outputs, for up to 125°C and 100% RH, for air and other media Humidity and temperature monitoring module with MK33 sensor element suitable for high humidity...
RH/T module with integrated heating structure and particle filter for applications demanding long-term stable humidity monitoring. A fully integrated platinum microheater allows for on-demand / periodic heating and highly effective...