General purpose 8 ampere ISOLATED TRIACS with POWER GLAS passivated pellets in silicone encapsulated POWER PAC series.
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Triacs |
| Product Number | SC146B |
| Product Name | Encapsulated Isolated Triac |
| Package Type | PPAK |
| Pin Count | 3 |
| VDRM | 200 volts |
| VRRM | 200 volts |
| ITSM | 100 amps |