2N3654 to 2N3658, inclusive, and the S7412M are all-diffused silicon controlled rectifiers (reverse-blocking triode thyristors) intended for high-speed switching applications such as power Inverters, switching regulators, and high-current pulse applications. They feature fast turn-off, high dv/dt, and high dl/dt characteristics and may be used at frequencies up 1025 kHz.
The 2N3654 to 2N3658 have forward and reverse off-state voltage ratings of 50, 100, 200, 300, and 400 volts, respectively. Type S7412M has a forward and reverse off-state voltage rating of 600 volts.
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Thyristors |
| Product Number | 2N 3656 |
| Product Name | Reverse Blocking TriodeThyristor |
| Thyristor Type | SCR |
| Package Type | TO-48 |
| Pin Count | 1 |
| VDRM | 200 volts |