Ceramic Coated Aluminum
• 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish
• One-Piece Integrated Design Eliminates Assembly Time
• Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft
• Nonmagnetic and Vibration-Resistant
• Economical, Weight-Saving Alternative to Traditional Steel Shafting
All CCR shafting will be cut with bolt pattern centered to utilize maximum number of standard spacings. For all other lengths, the hole pattern will be centered to maximize the number of holes. Special cut-to-length rails may not be coated on the ends.
| Quality Bearings & Components | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BBSSUP-CCR08-36 |
| Product Name | Ceramic Coated Aluminum, Predrilled, One-piece Support Rail – Inch |
| Guide / Rail Shape | Linear Motion Guide |
| Material | Aluminum |
| Additional Material Specifications | Ceramic Coated |
| Guide / Rail Features and Options | Pre-drilled |