Quality Bearings & Components Ceramic Coated Aluminum, Predrilled, One-piece Support Rail – Inch BBSSUP-CCR20-12

Description
Ceramic Coated Aluminum PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH • 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish • One-Piece Integrated Design Eliminates Assembly Time • Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft • Nonmagnetic and Vibration-Resistant • Economical, Weight-Saving Alternative to Traditional Steel Shafting All CCR shafting will be cut with bolt pattern centered to utilize maximum number of standard spacings. For all other lengths, the hole pattern will be centered to maximize the number of holes. Special cut-to-length rails may not be coated on the ends.
Description
Ceramic Coated Aluminum PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH • 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish • One-Piece Integrated Design Eliminates Assembly Time • Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft • Nonmagnetic and Vibration-Resistant • Economical, Weight-Saving Alternative to Traditional Steel Shafting All CCR shafting will be cut with bolt pattern centered to utilize maximum number of standard spacings. For all other lengths, the hole pattern will be centered to maximize the number of holes. Special cut-to-length rails may not be coated on the ends.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Coated Aluminum, Predrilled, One-piece Support Rail – Inch - BBSSUP-CCR20-12 - Quality Bearings & Components
Hicksville, NY, USA
Ceramic Coated Aluminum, Predrilled, One-piece Support Rail – Inch
BBSSUP-CCR20-12
Ceramic Coated Aluminum, Predrilled, One-piece Support Rail – Inch BBSSUP-CCR20-12
Ceramic Coated Aluminum PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH • 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish • One-Piece Integrated Design Eliminates Assembly Time • Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft • Nonmagnetic and Vibration-Resistant • Economical, Weight-Saving Alternative to Traditional Steel Shafting All CCR shafting will be cut with bolt pattern centered to utilize maximum number of standard spacings. For all other lengths, the hole pattern will be centered to maximize the number of holes. Special cut-to-length rails may not be coated on the ends.

Ceramic Coated Aluminum

PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH

• 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish
• One-Piece Integrated Design Eliminates Assembly Time
• Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft
• Nonmagnetic and Vibration-Resistant
• Economical, Weight-Saving Alternative to Traditional Steel Shafting
All CCR shafting will be cut with bolt pattern centered to utilize maximum number of standard spacings. For all other lengths, the hole pattern will be centered to maximize the number of holes. Special cut-to-length rails may not be coated on the ends.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearing Rails
Product Number BBSSUP-CCR20-12
Product Name Ceramic Coated Aluminum, Predrilled, One-piece Support Rail – Inch
Guide / Rail Shape Linear Motion Guide
Material Aluminum
Additional Material Specifications Ceramic Coated
Guide / Rail Features and Options Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In Parallels - RMP-J1 - Jergens, Inc.
Specs
Guide Width / Diameter 1.73 inch (44 mm)
Guide Length 0.7874 inch (20 mm)
View Details
Recirculating Wide Ball Slide Guide - BSGS12W-1-170 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 5.16 inch (131 mm)
View Details
Linear Guide - SGW Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details
Micro Linear Slide Rail 100mm - S9-100 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 3.94 inch (100 mm)
View Details