Quality Bearings & Components Linear Guide Rail, Standard Type – Metric BBRAILMHSR652020

Description
LINEAR GUIDE RAIL-STANDARD TYPE – METRIC • AISI 1055 Steel NOTE: To complete the catalog number, add the standard length (Lo) to the end.
Request a Quote Datasheet
Description
LINEAR GUIDE RAIL-STANDARD TYPE – METRIC • AISI 1055 Steel NOTE: To complete the catalog number, add the standard length (Lo) to the end.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Rail, Standard Type – Metric - BBRAILMHSR652020 - Quality Bearings & Components
Hicksville, NY, USA
Linear Guide Rail, Standard Type – Metric
BBRAILMHSR652020
Linear Guide Rail, Standard Type – Metric BBRAILMHSR652020
LINEAR GUIDE RAIL-STANDARD TYPE – METRIC • AISI 1055 Steel NOTE: To complete the catalog number, add the standard length (Lo) to the end.

LINEAR GUIDE RAIL-STANDARD TYPE – METRIC

• AISI 1055 Steel

NOTE:
To complete the catalog number, add the standard length (Lo) to the end.

Supplier's Site
63mm Wide, 2020mm Long Steel Linear Guide Rail - BBRAILMHSR652020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
63mm Wide, 2020mm Long Steel Linear Guide Rail
BBRAILMHSR652020
63mm Wide, 2020mm Long Steel Linear Guide Rail BBRAILMHSR652020
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails Linear Bearing Rails
Product Number BBRAILMHSR652020 BBRAILMHSR652020
Product Name Linear Guide Rail, Standard Type – Metric 63mm Wide, 2020mm Long Steel Linear Guide Rail
Guide / Rail Shape Linear Motion Guide Linear Motion Guide
Material Steel
Guide / Rail Features and Options Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-600 - Jergens, Inc.
Specs
Guide Length 23.62 inch (600 mm)
View Details
Crossed Roller Rail Sets - NB-1020 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Steel
Guide Length 0.4724 inch (12 mm)
View Details
Curved Cross Roller Guide - Gonio Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Radial / Curved
Guide / Rail Features and Options Pre-drilled
Guide Width / Diameter 0.2362 to 0.3346 inch (6 to 8.5 mm)
View Details
Micro Linear Slide Rail 50mm - S9-50 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 1.97 inch (50 mm)
View Details