Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR BEARING RAILS
IKO INTERNATIONAL, INC.
LWL12R200HS2 -- LINEAR GUIDE RAILS
IKO International, Inc.
Linear Guide Rails
LWL12R200HS2
Description
IKO Nippon Thompson LWL12R200HS2
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
IKO Nippon Thompson LWL12R200HS2
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Rails
1753630
Linear Guide Rails
1753630
IKO Nippon Thompson LWL12R200HS2
IKO Nippon Thompson LWL12R200HS2
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Bearing Rails
Product Number
1753630
Product Name
Linear Guide Rails
Material
Stainless Steel; Stainless steel
Unlock Full Specs
to access all available technical data
Similar Products
THK America, Inc.
Linear Guide Rails
SHS15-460L(GK)
Specs
Material
Stainless Steel; Stainless Steel
Guide Width / Diameter
0.5906 inch (15 mm)
Guide Length
18.11 inch (460 mm)
View Details
Actuonix Motion Devices
Micro Linear Slide Rail 200mm
S9-200
Specs
Guide / Rail Shape
Miniature Guide
Description
Precision Grade
Guide Length
7.87 inch (200 mm)
View Details
Accurate Bushing Company, Inc.
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail
SRP-2XXXX
Specs
Guide / Rail Shape
Linear Motion Guide
View Details
Rockford Ball Screw
Tapped Hole with Flange
RPG15HA-1A03340N
Specs
Guide / Rail Shape
Linear Motion Guide
Description
Precision Grade
Guide / Rail Features and Options
Pre-drilled
View Details